Texas Instruments TPS77018 Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current TPS77018DBVR

Description
Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77018 Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current - TPS77018DBVR - Texas Instruments
Dallas, TX, United States
TPS77018 Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current
TPS77018DBVR
TPS77018 Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current TPS77018DBVR
Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11046-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11046-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11046-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11046-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11046-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11046-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11046-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11046-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11046-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77018DBVR - 034772-TPS77018DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77018DBVR
034772-TPS77018DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS77018DBVR 034772-TPS77018DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034772-TPS77018DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034772-TPS77018DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS77018DBVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 1.8V 50mA 10V LDO Voltage Regulator IC
776-TPS77018DBVR
Low-Power 1.8V 50mA 10V LDO Voltage Regulator IC 776-TPS77018DBVR
1.8V LDO 50mA, 10V In, SOT-23, Low IQ Product overview: TPS77018DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 50mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77018DBVR can be used for catalog matching and distributor lookup.

1.8V LDO 50mA, 10V In, SOT-23, Low IQ Product overview: TPS77018DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 50mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77018DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77018DBVR
LDO Voltage Regulators TPS77018DBVR
LDO Voltage Regulators 1.8V 50mA LDO

LDO Voltage Regulators 1.8V 50mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77018DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77018DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77018DBVR
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77018DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77018DBVR
PMIC - Voltage Regulators - Linear TPS77018DBVR
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77018DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77018DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77018DBVR
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77018DBVR 296-11046-1-ND 034772-TPS77018DBVR TPS77018DBVR 776-TPS77018DBVR TPS77018DBVR TPS77018DBVR TPS77018DBVR TPS77018DBVR
Product Name TPS77018 Single Output LDO, 50mA, Fixed(1.8V), Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77018DBVR Low-Power 1.8V 50mA 10V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24083DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details