Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081772-TPS76801QD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
1A LDO, 10V In, 5.5V Out, Power Good, 8-SOIC Product overview: TPS76801QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76801QD can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8SOIC
LDO Voltage Regulators Micropower LDO Reg
IC REG LINEAR POS ADJ 1A 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76801QD | 296-2743-5-ND | 081772-TPS76801QD | 776-TPS76801QD | TPS76801QD | TPS76801QD | TPS76801QD |
| Product Name | TPS76801 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76801QD | 1A 10V 5.5V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Fixed; Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 5.5 volts | 1.2 volts | 1.2 volts |