Automotive Catalog Fast-Transient-Respo
3.3V 1A LDO Regulator, 10V In, 350mV Dropout, AEC-Q100, HTSSOP Product overview: TPS76733QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76733QPWPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113198-TPS76733QPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS76833QPWPREP; ST1L02SPUR; LD1117V33C-DG;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
IC REG LINEAR 3.3V 1A 20HTSSOP
LDO Voltage Regulators Auto Cat Fast-Trans- Response
IC REG LINEAR 3.3V 1A 20HTSSOP
IC REG LINEAR 3.3V 1A 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76733QPWPRQ1 | 776-TPS76733QPWPRQ1 | 1113198-TPS76733QPWPRQ1 | 296-15285-6-ND | TPS76733QPWPRQ1 | TPS76733QPWPRQ1 | TPS76733QPWPRQ1 | TPS76733QPWPRQ1 |
| Product Name | TPS76733-Q1 Automotive Catalog Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | Automotive 3.3V 1A 10V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76733QPWPRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |