Texas Instruments TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76901QDBVRG4Q1

Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator - TPS76901QDBVRG4Q1 - Texas Instruments
Dallas, TX, United States
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator
TPS76901QDBVRG4Q1
TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76901QDBVRG4Q1
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24400-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24400-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24400-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRG4Q1 - 1273469-TPS76901QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRG4Q1
1273469-TPS76901QDBVRG4Q1
PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRG4Q1 1273469-TPS76901QDBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1273469-TPS76901QDBV RG4Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: TPS76901-Q1 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 5.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): SG2003-XN5/TR; LDCL015MR; LDK220PU-R; Introduction Date: July 11, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273469-TPS76901QDBVRG4Q1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS76901-Q1
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): SG2003-XN5/TR; LDCL015MR; LDK220PU-R;
Introduction Date: July 11, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS76901QDBVRG4Q1
100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS76901QDBVRG4Q1
100mA LDO, 10V In, 5.5V Adj Out, SOT-23-5 Product overview: TPS76901QDBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901QDBVRG4Q 1 can be used for catalog matching and distributor lookup.

100mA LDO, 10V In, 5.5V Adj Out, SOT-23-5 Product overview: TPS76901QDBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS76901QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76901QDBVRG4Q1
PMIC - Voltage Regulators - Linear TPS76901QDBVRG4Q1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76901QDBVRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76901QDBVRG4Q1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76901QDBVRG4Q1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76901QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76901QDBVRG4Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76901QDBVRG4Q1
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76901QDBVRG4Q1
LDO Voltage Regulators TPS76901QDBVRG4Q1
LDO Voltage Regulators UltraLo-Power 100-mA LDO Linear Reg

LDO Voltage Regulators UltraLo-Power 100-mA LDO Linear Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76901QDBVRG4Q1 296-24400-2-ND 1273469-TPS76901QDBVRG4Q1 776-TPS76901QDBVRG4Q1 TPS76901QDBVRG4Q1 TPS76901QDBVRG4Q1 TPS76901QDBVRG4Q1 TPS76901QDBVRG4Q1
Product Name TPS76901-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76901QDBVRG4Q1 100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts 5.5 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers