Texas Instruments TPS76928 Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation TPS76928DBVT

Description
Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76928 Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation - TPS76928DBVT - Texas Instruments
Dallas, TX, United States
TPS76928 Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation
TPS76928DBVT
TPS76928 Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation TPS76928DBVT
Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation 5-SOT-23

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2758-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2758-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2758-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2758-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2758-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2758-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2758-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2758-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2758-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76928DBVT - 1113232-TPS76928DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76928DBVT
1113232-TPS76928DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS76928DBVT 1113232-TPS76928DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1113232-TPS76928DBVT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113232-TPS76928DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 100mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS76928DBVT
2.8V 100mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS76928DBVT
2.8V 100mA LDO, 10V In, 17uA IQ, SOT-23-5 Product overview: TPS76928DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76928DBVT can be used for catalog matching and distributor lookup.

2.8V 100mA LDO, 10V In, 17uA IQ, SOT-23-5 Product overview: TPS76928DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76928DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76928DBVT
LDO Voltage Regulators TPS76928DBVT
LDO Voltage Regulators 2.8V 100mA LDO

LDO Voltage Regulators 2.8V 100mA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76928DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76928DBVT
PMIC - Voltage Regulators - Linear TPS76928DBVT
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76928DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76928DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76928DBVT
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76928DBVT 296-2758-1-ND 1113232-TPS76928DBVT 776-TPS76928DBVT TPS76928DBVT TPS76928DBVT TPS76928DBVT
Product Name TPS76928 Single Output LDO, 100mA, Fixed(2.8V), Low Quiescent Current, Over Current Limitation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76928DBVT 2.8V 100mA 10V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27541DRZT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
IOUT 0.2500 amps
View Details
2 suppliers