Texas Instruments TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76833QDRG4

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response - TPS76833QDRG4 - Texas Instruments
Dallas, TX, United States
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response
TPS76833QDRG4
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76833QDRG4
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76833QDRG4 - 081774-TPS76833QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76833QDRG4
081774-TPS76833QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76833QDRG4 081774-TPS76833QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 081774-TPS76833QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081774-TPS76833QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
3.3V 1A 10V SOIC LDO Voltage Regulator IC
776-TPS76833QDRG4
3.3V 1A 10V SOIC LDO Voltage Regulator IC 776-TPS76833QDRG4
3.3V 1A LDO, 10V In, 2% Acc, Power Good, 8-SOIC Product overview: TPS76833QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76833QDRG4 can be used for catalog matching and distributor lookup.

3.3V 1A LDO, 10V In, 2% Acc, Power Good, 8-SOIC Product overview: TPS76833QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76833QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76833QDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76833QDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76833QDRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76833QDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76833QDRG4
PMIC - Voltage Regulators - Linear TPS76833QDRG4
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76833QDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76833QDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76833QDRG4
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76833QDRG4
LDO Voltage Regulators TPS76833QDRG4
LDO Voltage Regulators Micropower LDO Reg

LDO Voltage Regulators Micropower LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76833QDRG4 081774-TPS76833QDRG4 776-TPS76833QDRG4 TPS76833QDRG4-ND TPS76833QDRG4 TPS76833QDRG4 TPS76833QDRG4
Product Name TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS76833QDRG4 3.3V 1A 10V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; 8-SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24190RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details