Texas Instruments TPS76138 Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection TPS76138DBVR

Description
Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76138 Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection - TPS76138DBVR - Texas Instruments
Dallas, TX, United States
TPS76138 Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection
TPS76138DBVR
TPS76138 Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection TPS76138DBVR
Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23

Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76138DBVR - 1273408-TPS76138DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76138DBVR
1273408-TPS76138DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS76138DBVR 1273408-TPS76138DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1273408-TPS76138DBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: TPS76138 Output Voltage: 3.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 115μA ~ 4mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.28V @ 100mA Alternative Parts (Cross-Reference): LD2980CM38TR; LD2981CM38; LD2980CM38; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1273408-TPS76138DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS76138
Output Voltage: 3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.28V @ 100mA
Alternative Parts (Cross-Reference): LD2980CM38TR; LD2981CM38; LD2980CM38;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.8V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-TPS76138DBVR
3.8V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-TPS76138DBVR
3.8V 100mA LDO, 16V In, SOT-23-5 Product overview: TPS76138DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76138DBVR can be used for catalog matching and distributor lookup.

3.8V 100mA LDO, 16V In, SOT-23-5 Product overview: TPS76138DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76138DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11011-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11011-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11011-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11011-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11011-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11011-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11011-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11011-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11011-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
 - TPS76138DBVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.8V, 0.28V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 3.8V, 0.28V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76138DBVR
LDO Voltage Regulators TPS76138DBVR
LDO Voltage Regulators 100mA 3.8V LDO

LDO Voltage Regulators 100mA 3.8V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76138DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76138DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76138DBVR
IC REG LINEAR 3.8V 100MA SOT23-5

IC REG LINEAR 3.8V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76138DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76138DBVR
PMIC - Voltage Regulators - Linear TPS76138DBVR
IC REG LINEAR 3.8V 100MA SOT23-5

IC REG LINEAR 3.8V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76138DBVR 1273408-TPS76138DBVR 776-TPS76138DBVR 296-11011-2-ND TPS76138DBVR TPS76138DBVR TPS76138DBVR TPS76138DBVR
Product Name TPS76138 Single Output LDO, 100mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection PMIC - PMIC - Voltage Regulators - Linear - TPS76138DBVR 3.8V 100mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.8 volts 3.8 volts 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details