Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
IC REG LIN 2.5V/3.3V 1A 28HTSSOP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS767D325PWPG4 | TPS767D325PWPG4-ND | TPS767D325PWPG4 | TPS767D325PWPG4 | TPS767D325PWPG4 |
| Product Name | TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||
| Output Voltage | 2.5 volts | 2.5 to 3.3 volts | 2.5 volts |