Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection 5-SOT-23
100mA LDO 5V Fixed Output, 16V In, SOT-23 Product overview: TPS76150DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76150DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034737-TPS76150DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: TPS76150
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 115μA to 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Alternative Parts (Cross-Reference): MC33761SNT1-50; MC33761SNT1-50G; LD2980CM48; LD2980ABM48;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
LDO Voltage Regulators 100mA 5.0V LDO
IC REG LINEAR 5V 100MA SOT23-5
IC REG LINEAR 5V 100MA SOT23-5
IC REG LINEAR 5V 100MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76150DBVR | 776-TPS76150DBVR | 034737-TPS76150DBVR | 296-11012-6-ND | TPS76150DBVR | TPS76150DBVR | TPS76150DBVR | TPS76150DBVR |
| Product Name | TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection | 100mA 5V 16V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76150DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |