Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85
TPS756 Fast-Transient Response 5-A Low-Dropout Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 034714-TPS75625KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
5A LDO 2.5V Fixed Output, TO-220, 250mV Dropout Product overview: TPS75625KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75625KC can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 5A TO220-5
LDO Voltage Regulators 5-A 2.5-V LDO
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75625KC | TPS75625KC | 296-11953-5-ND | 034714-TPS75625KC | 776-TPS75625KC | TPS75625KC | TPS75625KC |
| Product Name | TPS75625 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS75625KC | 5A 2.5V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |