Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
3.3V LDO Regulator, 1A, 10V In, 350mV Dropout, 8-SOIC Product overview: TPS76733QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76733QDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081770-TPS76733QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Family Name: TPS76733Q
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): PQ033EZ01ZP; PQ033EZ01ZZ; PQ033EZ01ZPH; NCP5661DT33RKG;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 1A 8SOIC
IC REG LINEAR 3.3V 1A 8SOIC
IC REG LINEAR 3.3V 1A 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76733QDR | 296-46394-2-ND | 776-TPS76733QDR | 081770-TPS76733QDR | TPS76733QDR | TPS76733QDR | TPS76733QDR |
| Product Name | TPS76733 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76733QDR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |