Texas Instruments TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response TPS75518KC

Description
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response - TPS75518KC - Texas Instruments
Dallas, TX, United States
TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response
TPS75518KC
TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response TPS75518KC
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125

Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125

Buy Now Datasheet
 - TPS75518KC - Rochester Electronics
Newburyport, MA, United States
TPS755 5-A, Low Quiescent Current, Fast Transient Response LDO

TPS755 5-A, Low Quiescent Current, Fast Transient Response LDO

Supplier's Site Datasheet
Singapore, Singapore
Low-Power TO-220 Voltage Regulator IC
776-TPS75518KC
Low-Power TO-220 Voltage Regulator IC 776-TPS75518KC
5-A, ultra-low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: TPS75518KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75518KC can be used for catalog matching and distributor lookup.

5-A, ultra-low-dropout voltage regulator with power good & enable 5-TO-220 -40 to 125 Product overview: TPS75518KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75518KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75518KC - 034707-TPS75518KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75518KC
034707-TPS75518KC
PMIC - PMIC - Voltage Regulators - Linear - TPS75518KC 034707-TPS75518KC
Manufacturer: Texas Instruments Win Source Part Number: 034707-TPS75518KC Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 200μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034707-TPS75518KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-10992-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-10992-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-10992-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75518KC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75518KC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75518KC
IC REG LINEAR 1.8V 5A TO220-5

IC REG LINEAR 1.8V 5A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75518KC
LDO Voltage Regulators TPS75518KC
LDO Voltage Regulators 1.8-Volt 5A LDO

LDO Voltage Regulators 1.8-Volt 5A LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75518KC TPS75518KC 776-TPS75518KC 034707-TPS75518KC 296-10992-5-ND TPS75518KC TPS75518KC
Product Name TPS75518 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response Low-Power TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75518KC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details