Texas Instruments TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS TPS77301DGKR

Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS - TPS77301DGKR - Texas Instruments
Dallas, TX, United States
TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS
TPS77301DGKR
TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS TPS77301DGKR
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50560-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50560-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50560-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50560-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50560-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50560-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
250mA 10V 5.5V LDO Voltage Regulator IC
776-TPS77301DGKR
250mA 10V 5.5V LDO Voltage Regulator IC 776-TPS77301DGKR
250mA LDO, 10V In, 5.5V Out, VSSOP, RESET Product overview: TPS77301DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77301DGKR can be used for catalog matching and distributor lookup.

250mA LDO, 10V In, 5.5V Out, VSSOP, RESET Product overview: TPS77301DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77301DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77301DGKR - 034781-TPS77301DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77301DGKR
034781-TPS77301DGKR
PMIC - PMIC - Voltage Regulators - Linear - TPS77301DGKR 034781-TPS77301DGKR
Manufacturer: Texas Instruments Win Source Part Number: 034781-TPS77301DGKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.125V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Reset Output Current: 250mA Family Name: TPS77301 Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 55dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): BD00EA3WEFJ-E2; R1130H181C-T1; BD00HA3EFJ; BD00HA3EFJ-E2; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034781-TPS77301DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 250mA
Family Name: TPS77301
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): BD00EA3WEFJ-E2; R1130H181C-T1; BD00HA3EFJ; BD00HA3EFJ-E2;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77301DGKR
LDO Voltage Regulators TPS77301DGKR
LDO Voltage Regulators Fast Transient Response 250-mA

LDO Voltage Regulators Fast Transient Response 250-mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77301DGKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77301DGKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77301DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77301DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77301DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77301DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77301DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77301DGKR
PMIC - Voltage Regulators - Linear TPS77301DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77301DGKR 296-50560-2-ND 776-TPS77301DGKR 034781-TPS77301DGKR TPS77301DGKR TPS77301DGKR TPS77301DGKR TPS77301DGKR
Product Name TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 10V 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77301DGKR LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-VSSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24130RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details