The TPS76201DBVR is a low-dropout (LDO) voltage regulator designed for applications requiring adjustable output voltages from 0.7 V to 5.5 V. It supports a maximum output current of 100 mA and operates efficiently with a quiescent current of only 23 µA at full load and 1 µA in standby mode. The device is housed in a compact 5-pin SOT-23 package, making it suitable for space-constrained designs, particularly in portable and battery-operated devices. This regulator features a wide operating temperature range of -40°C to 125°C and includes protection mechanisms such as overcurrent limitation and thermal shutdown. The input voltage range is specified from 2.7 V to 10 V, ensuring compatibility with various power supply configurations. Additionally, the TPS76201DBVR exhibits low dropout voltage characteristics, enhancing its performance in low-voltage applications, including digital signal processors (DSPs) and microcontrollers. Engineers considering this component for their projects will find it particularly advantageous for applications where low power consumption and compact size are critical.
Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation 5-SOT-23 -40 to 125
TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation
Manufacturer: Texas Instruments
Win Source Part Number: 091215-TPS76201DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: TPS76201
Output Voltage: 0.7 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.7V
Operating Supply Current: 30μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LDK220M-R; BD00FA1EFJ; BD00GA1EFJ; BD00IA1WEFJ;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
100mA LDO, 10V In, 5.5V Adj Out, SOT-23 Product overview: TPS76201DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 10V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76201DBVR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 100MA SOT23-5
100mA 60dB@(1kHz) Adjustable 700mV~5.5V Positive electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 100mA Adj LDO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76201DBVR | TPS76201DBVR | 091215-TPS76201DBVR | 296-11013-2-ND | 776-TPS76201DBVR | TPS76201DBVR | TPS76201DBVR | TPS76201DBVR | TPS76201DBVR | TPS76201DBVR |
| Product Name | TPS76201 Single Output LDO, 100mA, Adj.(0.7 to 5.5V), Low Quiescent Current, Over Current Limitation | PMIC - PMIC - Voltage Regulators - Linear - TPS76201DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 10V 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | SOT23 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts | 5.5 volts | 0.7000 volts | 0.7000 volts | 0.7000 to 5.5 volts |