Radwell International Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| 0.5" COPPER FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8 DIN ANALOG INPUT METER,85-250 VAC,50/60HZ, 14VA. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 DIGITS, DIGITAL LCD, AC AMMETER, PANEL METER 4-440 HZ, 250 VAC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 DIGITS, DIGITAL LED, AC AMMETER, PANEL METER 50/60 HZ, 120 VAC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| 4:1 PT. FREE 2 YEAR RADWELL WARRANTY | |
| 8 DIGIT LCD HOUR METER, DRY CONTACT INPUT, FRONT PANEL (DISABLE AVAILABLE) AND REMOTE RESET, 1/32ND DIN HOUSING, BACKLIGHT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| AC AMMETER, 0A TO 5A, 2.5 CASE; METER FUNCTION:AC CURRENT; METER RANGE:0A TO 5A; PANEL CUTOUT HEIGHT:-; PANEL CUTOUT WIDTH:-; PRODUCT RANGE:SMART LOOK SERIES ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| AC TRUE RMS VOLT/CURRENT INPUT, PANEL METER, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VAC MAX), FIVE CURRENT RANGES (5 AMP MAX), 85-250... | |
| AC VOLTAGE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 1.999-300 V, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY | |
| AC VOLTAGE MONITOR, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3 DIGIT LED, RED DISPLAY, UP TO 600 VAC MAX RANGE, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2... | |
| ALPHANUMERIC DISPLAY WORD-VU. FREE 2 YEAR RADWELL WARRANTY | |
| AMMETER 0-20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AMMETER SHUNT DC 300AMP 100MV. FREE 2 YEAR RADWELL WARRANTY | |
| AMMETER, 0/250/500 AMP, 50/60 HZ, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| AMMETER, ADVANCED PANEL METER, APM SERIES, 0-10000 AMP VIA CT / 0-5 AMP DIRECT, 1% ACCURACY, NEGATIVE BACKLIT LCD, PROGRAMMABLE WHITE / GREEN / RED DISPLAY, 4 DIGIT, 2 DIGITAL... | |
| AMMETER, ADVANCED PANEL METER, APM SERIES, 0-10000 AMP VIA CT / 0-5 AMP DIRECT, 1% ACCURACY, POSITIVE BACKLIT LCD, PROGRAMMABLE WHITE / GREEN / RED DISPLAY, 4 DIGIT, 2 DIGITAL... | |
| AMMETER, ANALOGUE, FRONT PANEL, 72 X 72 MM, FOR DC NETWORK. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG DIN PANEL METER, METER FUNCTION:AC VOLTAGE, METER RANGE:0V TO 250 VAC, METER SIZE/DIMENSIONS:71.7 MM X 71.7MM X 48.6MM, SCALE LENGTH:61MM, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG DIN PANEL METER; METER FUNCTION:AC VOLTAGE; METER RANGE:0V TO 500V; PANEL CUTOUT HEIGHT:-; PANEL CUTOUT WIDTH:-; PRODUCT RANGE:-; METER SIZE/DIMENSIONS:71.7 MM X 71.7MM X 48.6MM; SCALE LENGTH:61MM ROHS COMPLIANT:... | |
| ANALOG METER COUNTER 0-20. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG METER, 850 SERIES, STANDARD 5% ACCURACY, 2.5 INCH, ROUND BARREL, 0 TO 10 AC AMPS, EXTERNAL DEPTH 1.99, PLOYSTYRENE CASE, METAL SCALE, AGE/MOISTURE RESISTANT, FRONT/BACK PANEL INSTALLATION. FREE 2... | |
| ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| API INSTRUMENT Controls & Indicators 7045 | |
| BELLOFRAM Controls & Indicators 830-3-0201 | |
| CARLO GAVAZZI Controls & Indicators BD35 | |
| CARLO GAVAZZI Controls & Indicators LDI35.AV0.C.0.XX.XX | |
| COIL DC METER, SHORT SCALE, 4/20 MILLIAMPS, 0/2 MW, 300 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER,DIGITAL,3 .5IN,9-36VDC,INPUT 5AAC,4 DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, LC24, WITH MANUAL RESET, FLUSH MOUNTING TYPE, INPUT 4.5 TO 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CT METER, ADVANCED PANEL METER, APM SERIES, 0-10000 AMP VIA CT / 0-5 AMP DIRECT, 0.5% ACCURACY, POSITIVE BACKLIT LCD, PROGRAMMABLE WHITE / GREEN / RED DISPLAY, 4 DIGIT, 2... | |
| CURRENT LOOP INDICATOR, 115V, DUAL RANGE, 4 TO 20MA / 10 TO 50MA, 3 1/2 DIGIT, 14.2MM HIGH LED READOUT, SEALED METAL FRONT BEZEL, NEMA 4, IP65, 24VDC EXCITATION SUPPLY,... | |
| CURRENT LOOP METER, LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LOOP METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, DUAL RANGE, 4-20 / 10-50 MA, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR... | |
| CURRENT LOOP METER, RED LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LOOP METER, RED NEGATIVE LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT METER AC/DC DIGITAL 1120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT METER DC AMPERES 50-0-50MV. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 5 AMP AC CURRENT INPUT, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL... | |
| DANAHER CONTROLS , 779516-202, 779516202, 7795 AC, HOUR METER, 240VAC, 60HZ, 0.30A. FREE 2 YEAR RADWELL WARRANTY | |
| DC CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, MULTI-RANGE, 1.999 UA TO 1.999 AMP OR 199.9 MV, 115/230 VAC INPUT, 50/60 HZ, 6... | |
| DC VOLT/CURRENT INPUT, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VDC MAX), FIVE CURRENT RANGES (2 AMP MAX), 85-250 VAC,... | |
| DC VOLT/CURRENT/PROCESS METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED DISPLAY, WITH DUAL 5 AMP RELAY OUTPUT, RANGE -19999 TO 99999, 50-250 VAC / 21.6-250 VDC,... | |
| DC VOLTAGE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 1.999-300 V, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DC VOLTMETERS/AMMETERS 3-1/2DIGIT 10.2MM LED. FREE 2 YEAR RADWELL WARRANTY | |
| DEVICENET POWER SUPPLY, 24 VDC,LCD DIGITAL PANEL MULTI-FUNCTION METER FOR CURRENT, VOLTAGE, 45MM X 92MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIALIGHT Controls & Indicators 730-6020 | |
| DIGITAL COUNTER/TIMER/TACHOM ETER, MULTI-FUNCTIONAL, TWO-LINE, 6-DIGIT, TWO-COLOR LCD, FULLY SELECTABLE TIMING RANGE, 24 VDC OPERATING VOLTAGE, OUTPUT CONCURRENT NPN TRANSISTOR AND SPST RELAY, OUTPUT 2 SPDT RELAY, 1/16 DIN MOUNT. | |
| DIGITAL INDICATOR METER, SERIES FALCON, 4-1/2 DIGIT BRIGHT RED DISPLAY, 2.94INCH/74.7MM 1/8 DIN CASE, 120VAC SUPPLY, 4-20MA 0-10VDC DC PROCESS RANGE, 12-24VDC EXCITATION OUTPUT, SCREW TERMINALS. FREE 2 YEAR RADWELL... | |
| DIGITAL INDICATOR, 5DIGIT, RED LED, 7.5VA, 230VAC, 48-62HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL METER, 280 SERIES, PANEL, 3 BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 1/32 DIN, DC VOLTAGE/CURRENT INPUT (NPN), 3 TRANSISTOR OUTPUTS (NPN OPEN COLLECTOR), 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 1/8 DIN, 240V, NO. OF DIGITS / ALPHA:4, METER FUNCTION:MULTIFUNCTI ON, METER RANGE: 50MV, 100MV, 1V, 10V, 0MA TO 24MA, 4MA TO 20MA, DIGIT HEIGHT:21MM, PANEL CUTOUT... | |
| DIGITAL PANEL METER, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 115 VAC, 7 VA, 1-PHASE, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 115VAC, 50/60HZ, 6.5VA. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 230VAC, OBSOLETE, AVAILABLE, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 3-1/2 DIGIT, LED, 120 VAC, 2 DCA. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 3-1/2, 120VAC, 4-20MADC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, 4 LCD, DPMP-4, 3-1/2 IN DISPLAY, 24VDC,4-20MA, PANEL MOUNT,. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, DIN1/8 (48(H) X 96(W)), 2 LINE DISPLAY WITH DUAL COLOR CHANGE FOR ACTUAL VALUE, OUTPUT AND OPTION SLOTS,LOAD CELL INPUT (DC LOW VOLTAGE INPUT), 0.00 TO 19.999MV/0.000... | |
| DIGITAL PANEL METER, DIN48X24MM, DC VOLTAGE/CURRENT + NPN INPUT, 2X RELAY OUTPUTS, INCLUDES COLOR DISPLAY FUNCTION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, M235 SERIES, 4 AMP, 85-250 VAC, 20 VDC, 3.5 DIGIT RED LCD DISPLAY, SCREW TYPE TERMINAL, DIN RAIL MOUNT, 0 TO +55 DEGREES C. FREE 2 YEAR... | |
| DIGITAL PANEL METER, MAX SPEED 1, 117VAC #22 AND #23. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, POWER SUPLY: 120VAC, INPUT: 20VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER, THERMOCOUPLE/RTD INPUT, AC POWERED, 85-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METER,120/600VAC,50/ 60HZ,2.5W,RED LED,DU SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL METERS, 3-1/2, 120VAC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL PANEL VOLTMETER, DPM, 3.5 DIGIT, LED DISPLAY, +/- 200 MV INPUT RANGE, STANDARD RED LED COLOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TRANSDUCER INDICATOR,PANEL METER,10-24VDC,4-20M A,5 DIDGIT DISPLAY,7 SEGMENT,RED LED,. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITEC 2811A-02FX - DIGITAL METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, PANEL METER, AMMETER MOVING COIL, RANGE 1,0-0-1 MA, SCALE -35 TO 350 KW, 350KW = 1 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, PANEL METER, SCALE 56 HZ TO 64 HZ, 110 VAC, MOVING COIL INSTRUMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, , 6-DIGIT APOLLO SLAVE DISPLAY , APOLLO SLAVE 6D 10-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, , PANEL VOLTMETER, 0-300VDC, LED 3.5 RED CHAR, IN:115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3-1/2 INCH DIGITAL PANEL METER, MODEL 3312-02, PLANAR GAS DISCHARGE 0.55 INCH, 7 SEGMENT DISPLAY, LOW POWER ( < 3W) CONSUMPTION, PARALLEL BCD (5 TTL LOADS) STANDARD,... | |
| DISCONTINUED BY MANUFACTURER, AC CURRENT METER, APOLLO SERIES, 5 A AC-I DPM, 115 VAC, CURRENT REPLACEMENT : PAXLIT400. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADVANCED DIGITAL PANEL METER, HAWK II, 120VAC, RELAYS-2, INPUT 4-20MA DC, OUTPUT NONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG DIN METER, SAFETY TERMINAL COVER, 72X72 SHAPE/DIMENSION, DC & RECTIFYING AC, 2 KHZ, 0-600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG METER, RELAY, 1SET POINT, 0-800AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG PANEL METER, AMP METER, AC VOLTAGE, 0-40 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG PANEL METER, MODEL CLE8, 4 1/2", AC AMMETER, 0-400A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG PANEL METER, TENSION, RANGE 0-100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANALOG PANEL METERS, 2-1/2 INCH, 0-30 AC AMPERES, AC CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APLSP4A0, PANEL METER, DISPLAY LED, APOLLO SERIES, 5VDC, 4 CHARACTERS, 14.20MM HEIGHT, PANEL MOUNT, CARD EDGE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO METER, COUNTER , RATE METER, W/ ALARM, 115/230 VAC,REPLACED BY : PAXI0020. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO METER, COUNTER, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO METER, DIGITAL COUNTER/METER, METER, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO METER, DIGITAL COUNTER/METER, METER; STRAIN GAUGE BASE UNIT; 115/230VAC, IMS PVLTT AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, APOLLO PROCESS VOLTMETER, W/12 VDC EXCITATION SUPPLY, 115 VAC, 50/60 HZ, ±25 VOLT DC MAXIMUM INPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEZEL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRAIN TERMINAL, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT PANEL METER, LED, 10-30VDC, 24X48MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL PANEL, LOCAL REMOTE CONTROLLER, SIMPLE MA, ON/OFF, ROOM TEMPERATURE, FAN SPEED, OPERATION MODE, CITY MULTI, MR.SLIM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, APOLLO METER, APOLLO 6 DIGIT INTELLIGENT RATE INPUT METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CURRENT METER, 0-3 DCA RANGE, 0-3 DC AMP SCALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D.C. AMMETER, FLUSHING MOUNT INDICATORS 240`, INSERTION ON SHUNT, FORMAT 96X96MM, CURRENT 1.5 A - 60 MV, SCALE 0-1200, WITHOUT OPTIONS, 0.1MA, SERIES AQ96M. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DC RATE DIGITAL METER, 110/220VAC 60HZ 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC VOLTAGE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 1.999-300 V, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, DIG PANEL METER, MODEL 4500, 117 VAC, 9 W, SCALE 0-5.00 AAC, 0 - 5 AAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CONTROL PANEL METER, AMPERES AC, 100VAC-117VAC, 220VAC-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CONTROLLER, 96X48MM, 2 ALARM, LED DISPLAY, 7 SEGMENT, 100-240VAC, 50/60HZ, RELAY OUTPUT, 1/8 DIN, HORIZONTAL MOUNT, W/O TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL INDICATOR MULTI RANGE, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL LOAD METER, 3 DIGIT DIGITAL DISPLAY, MOTOR LOAD, 0-10 VOLTS, 4-20 MILLIAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL METER DEVICE, 1-200.0M ADC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL METER RELAY, AM147 SERIES, 90-264VAC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL METER RELAY, AM147 SERIES, INPUT A 25 +- 999.9 MA, INPUT B 24 +- 99.9 MA, INPUT C +- 9.999 MA 4-20 MA, 90-264 VAC. FREE... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER .3 AMP, 100-240 V, 47-70 HZ, 0-20 MA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER PROCESS, NO. OF DIGITS / ALPHA:4, METER FUNCTION:DC CURRENT / DC VOLT, METER RNG:4MA TO 20MA / 0V TO 5V / 1V TO 5V... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 100-240 VAC SUPPLY, 50-60HZ, 18 VA, DC VOLTAGE TYPE INPUT, NO OUTPUT, NO COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 4 DIGIT DISPLAY, MODEL 2820A, 20 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 4-20 MA, 10-48 VDC TRANSMITTER PULSE INPUT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 5/24 V ENCODER SUPPLY, 10 KOHM INPUT RESISTANCE, 24 VDC OUTPUT, 200 MA RATED INPUT CURRENT, PLASTIC HOUSING MATERIAL, 2X DIGITAL OUTPUTS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 90-132 VAC, 4 DIGIT, 0-9999 LO SET HI SET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 90-132 VAC, TC/RTD, DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, APOLLO DC, 3-1/2 DIGIT DISPLAY, 115 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, DC VOLTAGE/CURRENT INPUT 4.00 TO 20.00 MA, VOLTAGE MEASUREMENT RANGE,1.000 TO 5.000 V OR 9.999 TO 9.999 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, MEASUROMETER II, 117 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, VOLTAGE INDICATOR, LED, 3.5 DIGIT, RED, 120 VAC, 3 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUEDBY MANUFACTURER, PANEL METER, DC CURRENT, 4DIGIT, POSSIBLE REPLACEMENT PAXLID00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY ONLY, SLIMLINE DC AMMETER, NO OUTPUTS, 4-1/2 (19999) DIGITS, INPUT: 0 TO +/-199.99 MA, 8-14 VDC, 6-12 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISPLAY PANEL, MODEL 434A, 8.5-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DURANT, 47200-420 , PANEL METER,120VAC,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ECO-POWER METER, KW8M, 1 - 3 PH, 2 - 3 WIRE SYSTEM, 100 -120 / 200-240 VAC, DEDICATED, CT TYPE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, EDGEWISE SWITCHBOARD METER, VERTICAL, MODEL VX-252, 0-388 INCHES, 0-98 PERCENT, DC EDGEWISE, TAUT BAND SUSPENSION, E.S. -10VDC, STYLE 6790. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC COUNTER, MINIATURE, 4 DIGIT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENERGY METER, 120 V, 60 HZ, 8 CHANNELS, 4WY, 2.5 TA, CLASS 20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENERGY METER, 120VAC, 60HZ, 4WY, CLASS 20, 2.5TA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EVENT COUNTER,DISPLAY LARGE ELECTRONIC COUNTER 4 DIGIT, 3.3" HIGH LED CHARACTERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAUGE PANEL METER 25AMP 2.25W X 2 H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOUR METER, 12-60VDC, REPLACED BY PART# 85097-02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOUR METER, DIGITAL, 3 WIRE, 5 MM, NON-BACKLIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOUR METER, SERIES 2350, 240VAC, 60HZ, 3W POWER RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT PANEL METER, DP5 MODEL, DC VOLT / CURRENT INPUT, RED LED DISPLAY, 85 - 250 VAC, 50 / 60 HZ, 3 PROGRAMMABLE FUNCTION KEYS, 5 DIGIT,... | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENT MODULE, 0-25VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT CURRENT METER, 4.5 DIGIT, APOLLO METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT CURRENT METER, 4.5 DIGIT,5AMP, 115/230VAC, SUGGESTED REPLACEMENT IS PAXH0000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT CURRENT METER, APOLLO METER, 5 AMP, 2-1/.2 DIGIT, 4-20 MA, 115-230 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTELLIGENT CURRENT METER, APOLLO METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LUMIGRAPH INDICATOR CONTROLLER, 120 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL COUNTER, 6 DIGIT, MANUAL RESET, Y-MF SERIES, 120 VAC, 12 WATT, KNOB RESET, BASE MOUNTING, 2 WIRE LEADS, 9 INCH LONG WIRE 22 AWG. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, METER 117VAC DIGITAL PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PANEL MOUNT, 100-240VAC, 50/60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PANEL MOUNT, 100-240VAC, 50/60HZ, RED LED, REPLACED BY THE K3MA SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PANEL, DIGITAL, 100-240VAC, 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PANEL, MOUNT DIGITAL, 12-24VDC, 10WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER PROGRAMMABLE RATE, 0-100.0/4-20MA, DC 110/220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER, 0-10PSI, NOT FILLED, 2.5IN DIA, PANEL AND LOWER BACK MOUNT, 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER, 0-15 A-C AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER, 5AMP, 24V, 0-800SCALE, PANEL MOUNT, 1 - 20 MA . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITOR, AMP METER, PNLMNT, AC, 1 PHASE, 150 AMP, CT 150, 1 A, AUX, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL AMMETER, 0-60 AMP, 90 DEGREE SCALE, 48X48MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL DISPLAY, 10 - 80 VDC, 50.8 MM PANEL CUTOUT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER INPUT MODULE, AMMETER, EDM 35, 10 ADC, 10 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, -20/+10DEG CELSIUS, 110 OHMS, 1MA DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-1.0 RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-100 ACA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-100PSI, 4,186,386. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-10AMP, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-150PERCENT, MOTOR LOAD CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-2000 AC/KW, 120 VAC, 60 HZ, RECTANGULAR FLUSH CASE, FLANGE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-60 FPM RANGE, RTG 0-1 MA, DC 1.1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0/19.99VDC RANGE, 120V, 3.5WATT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 1 PHASE, 115 VAC, 50/60 HZ, 3 DIGIT LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 1/8 DIN, 5 CHARACTER DISPLAY, 115 VAC, 50/60 HZ, 7 WATT, (0)4-20 MA CURRENT SOURCE OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 100-240VAC, 50/60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 15-0-15 MV, 3 1 / 2 INCH FACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 199.9V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 2-1/2IN, 0-20AC AMPERES, SELF CONTAINED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 200 SERIES, HORIZON LINE, TAUT BAND, 1-1/2" SIZE, AC AMPS, 60 HZ, 5 AMP RATING, SCALE - 0-20 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 230 VAC, 60 HZ, HOUR READOUT, 4+2 DIGIT DISPLAY, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 3 WIRE, RTD/DC-MV, 24-48V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 3.5 DIGIT, DPM-35 PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 3.5 DIGIT, LED DISPLAY, 5VDC, LOW PROFILE CASE, DEPTH 3.34"; HEIGHT 0.94"; WIDTH 2.53", ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 600 VAC MAX, 0 TO 100%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-400 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, ANALOG, 0 - 50 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, ANALOG, 0-6 M/MN, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, APOLLO, METER APOLLO TC W/ALARM 4DIGIT 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, APOLLO, THERMOCOUPLE METER, , 115V,4 DIGIT, 14.2 MM (0.56") LED, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, APOLLO,, 115VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DC MILIAMPERES, 0-50 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DC VOLTAGE, 90/300 VDC, 85/264 VAC, 4 WATTS, DUAL RELAY, RED DIGITAL DISPLAY, P5 LOAD CELL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DC VOLTS, DUAL RANGE, 3-0, 0-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL ADVISOR, 4-20MA, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL DISPLAY, 1/8 DIN, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL DISPLAY, 1/8 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 3-1/2 INCH DIGIT, LCD DISPLAY, 115 VAC, 9-15VDC/AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 5DIGIT, 24VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 5DIGIT, TONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, EASY LOGIC, AMPERMETER , 5VA, 90/277V, 50HZ, THREE PHASE, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITIAL, 120V SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DP25 SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, ANALOG AND RELAY OPTIONS, REPLACED BY DP25B-E-AR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DP25 SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, NO OUTPUT OPTIONS, REPLACED BY DP25B-S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DP25 SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, THERMOCOUPLE, 115 VAC, DUAL 5 A RELAYS, REPLACED BY DP25B-TC-R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, THERMOCOUPLE, 115V, 7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, EDGEWISE, 0-5DC AMPERES, BACK MOUNT SCREW, VERTICAL/HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, G400-110VAC,277/480 VOLT, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, GREEN LED ,3 1/2 DIGIT MINI-SIZE PROCESS METER, 4-20MA ,EXCITATION, 24VDC, ±1,999 COUNT DISPLAY SPAN,EMI/RFI FILTER FOR AC POWER ,120 DB CMR, 56 DB NMR,... | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, HOUR METER, 5 DIGITS, RECTANGULAR CASE, 10-32 VDC INPUT, 2 SPADE TERMINALS, UP TO 999.9 HOURS, AUTOMATIC RECYCLE AT ZERO, -40 TO +185 DEG FAHRENHEIT. | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, AC VOLTAGE INPUTS, 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, AC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, AC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, SET VALUE LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC CURRENT INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC CURRENT INPUTS, 4-DIGIT MODEL, 12-48 VDC SUPPLY, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 100-240 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, BASIC TYPE, BCD OUTPUT (NPN). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, SET VALUE LED DISPLAY, RS-422 + 5 TRANSISTOR OUTPUTS (NPN). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 4-DIGIT MODEL, 100-240 VAC SUPPLY, THUMBWHEEL SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, INTELLIGENT SIGNAL PROCESSOR, K3TX, DC VOLTAGE INPUTS, 4-DIGIT MODEL, 12-48 VDC SUPPLY, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, LCD DISPLAY, 24 VDC, 240 X 128. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, LCD DISPLAY, 3 DIGITS, 0-20 VDC, 230 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, LCD SCREEN, DIP SWITCHES, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, MEASUROMETER, RTD PLATINUM, 8-28 VDC, -328 DEG F TO +1472 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, PANEL MOUNT, AC100-240V, 50/60HZ, 15VA, 5 DIGIT DOUBLE LEVEL DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, PROCESS CONTROL, UNIVERSAL, LED DISPLAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, SHIELDED, GAS FLOW PROBE, 0-6000 FPM, 5 AMPS, 120 VAC, 50/60 HZ, MODEL: 0503-K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, SURFACE MOUNT, PB SERIES, 150-150 RANGE, DC AMPERES, 4.50IN SCALE LENGTH, SEALED CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, UNIVERSATILE DIGITAL INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, VOLTAGE / CURRENT, INPUT / 135 VAC MAX, OUTPUT / 600 VAC MAX, 47-440 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER,7795 SERIES, HOUR METER, 6 DIGITS, 1/10 BITS, 60 HZ, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLASTIC BOX, OUTER CASING ONLY, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER AND ENERGY METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER, BASIC 92 BASE, 5 AMP, 400/690 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER, EASYLOGIC, UP TO 15TH HARMONIC, BACKLIT LCD DISPLAY, RS485, RJ45, 44-277 VAC/DC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER, MULTI-FUNCTION. 125 VOLT, 10AMP, 7 WATT, SEGMENT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MONITOR MODULE, CONTROL POWER, 10 AMP, 50 / 60 HZ , 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWERED INDICATOR LOOP, 3.5DIGIT, 25MM, 4-20MA, 144X72. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWERLOGIC ENERGY METER EXT RANGE 800 AMP, 2.45X2.89ID, 50/60 HZ, 300-400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWERTRAK 3PH-3WIRE, 230/115VAC 50HZ AUX. I/P, I/P VOLT 415/110VAC 50HZ, I/P CURRENT-1A, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS METER, 100-240 VAC, 50/60 HZ,15 VA, PANEL MOUNT, DC VOLTAGE INPUT SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS METER, BASIC MODEL, DC VOLTAGE INPUT, 5 COMPARATIVE RELAY CONTACT OUTPUT (HH / H, / L / LL / SPST-NO / PASS: SPDT), 100-240 VAC. FREE... | |
| DISCONTINUED BY MANUFACTURER, PROCESS METER, INTUITIVE MARK 4 FAMILY, 4-20 MA, 100-240 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS METER, K3MA-J SERIES, 100/240 VAC, 50/60 HZ, WATERPROOF PACKING, TERMINAL COVER, UNIT LABEL, NEGATIVE LCD, BACKLIT LED, 750 MS COMPARATIVE OUTPUT RESPONSE TIME, 7-SEGMENT DIGITAL DISPLAY. | |
| DISCONTINUED BY MANUFACTURER, PROCESS PANEL METER, 115/230 VAC, RED LED, 6 DIGIT, 3.5 W, 10/32 VDC, 50/60 HZ, 1/8 DIN, BUILT-IN SENSOR POWER, REPLACED BY DP20 SERIES. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMER WITH MOUNTING TABS FOR PANEL MOUNT, INPUT VOLTAGE 12/24VDC, 125MA, F1-F5 FUNCTION KEYS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RATE INDICATOR, TIME INTERVAL, 24VDC, APOLLO , APL-RI (6D) 24VDC, 6-DIGIT, 0.56" (14.2 MM) HIGH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, READOUT DISPLAY, 0.6 INCH, 7 SEGMENT LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE DISPLAY, BCD INPUT , 5 VDC, 3.8 W, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE, PANEL METER, W/ DISPLAY, BCD INPUT, PROGRAMMABLE DECIMAL POINT, STRTOBED/CONTINUOUS DISPLAY, LOW PROFILE, 5 DIGIT LED DISPLAY, 1/16 DIN CASE, 3.8 WATT, 5 VDC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, ROBOTIC CONTROL PENDANT, DIGITAL DISPLAY OPERATING PANEL, EMERGENCY STOP/RESET TWIST RELEASE, PUSHBUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STD POWER METER, WITH BASIC PQ CLASS 1%, LCD DISPLAY, 1-3 PHASE, 2-4 WIRE, 100-240 VAC, 5 AMP , 5 WATT, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE GAUGE, 3-1/2 IN DIAL, 0-100 DEG F, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE METER, 24 V AC/DC, 50/60 HZ, PANEL MOUNT, RELAY OUTPUT, THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TENSION METER, LEFT, TOTAL, RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER,GEMINI, 6 DIGIT DISPLAY, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TOTALIZER COUNTER, AMBASSADOR SERIES, DUAL PRESET, TWO OUTPUTS RELAY S, TWO SOLID STATE OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TURBIDIMETER, .3-.5AMP, 115/230V, 50/60HZ, KEYPAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CURRENT METER1 115 VAC, 50/60 HZ ,4 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,HYDROME TER MOISTURE CONTROL, 120 VOLTS, 10 WATT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PANEL METER,APOLLO SERIES , 5 DIGIT, 10-28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TEMPERA TURE METER,MEASUROMETER II,RTD MONITOR,DEGREE F,DIGITAL,. FREE 2 YEAR RADWELL WARRANTY | |
| DISONTINUED BY MANUFACTURER, AMMETER, 0-10 RANGE, SQUARE HOUSING, CLASS 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY, LARGE DISPLAY, PAX PANEL METER, 6-DIGIT LARGE CLOCK DISPLAY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PROCESS INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, TWO 4-20 MA OR 0-10 VDC INPUT SIGNALS, 5-105 READINGS PER SECOND, 85-250... | |
| EIL INSTRUMENTS Controls & Indicators 1140-VB | |
| ELECTROMECHANICAL HOUR METER, 722 SERIES, 90-264 VAC, 50/60 HZ, ANALOGUE DISPLAY, 6 DIGITS, SPADE TERMINALS, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE... | |
| ENERGY METER 200AMP 120-480VAC 50-60HZ 4W 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| ENERGY METER, 240V, 50-60HZ, 5AMP, 4W, 1PH/3PH, EAV72497-01. FREE 2 YEAR RADWELL WARRANTY | |
| ENERGY METER, BASIC 100A 518X1.28 ID. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MONITOR, DIFFERENTIAL DUAL CHANNEL,. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METER, 1IN NPT, 5-50 GPM, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| FP7 ANALOG INPUT UNIT (HIGH-SPEED AND HIGH-ACCURACY TYPE), 4 CHANNELS, VOLTAGE / CURRENT, RESOLUTION: MAX. 16 BITS.. FREE 2 YEAR RADWELL WARRANTY | |
| GAUGE METER 96X96MM 90DEGREE SCALE 0-250KP. FREE 2 YEAR RADWELL WARRANTY | |
| GAUGE, 0-15AMP, 2.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-152141LSPK2, 50152141LSPK2, PANEL METER, 0-100AMPERES AC, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-152141LSPZ2, 50152141LSPZ2, PANEL METER, 0-150 AMPERES AC, 5A. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-162141LSPD2, 50162141LSPD2, PANEL METER, 0-80 A-C AMPERES,. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-171111FAFA, 50171111FAFA, PANEL METER, 0-2000FPM, BACK PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-171141LSSC1, 50171141LSSC1, PANEL METER, 0-5AMP, 40/70HZ, 0-400AC AMPERS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , 50-250320PZPZ1, 50250320PZPZ1, PANEL METER, 0-150V. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER PANEL MOUNT 110-127VAC 60HZ 7DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, 7 DIGIT, LCD, FLUSH, W/O MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, ELECTROMECHANICAL, 6 CHARACTERS PER ROW, 115 VAC, 60 HZ, PANEL MOUNT, SCREW TERMINAL, NON-RESET. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, LCD, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, SELF POWERED, AC/DC, TWO HOLE BASE MOUNT, TEMPERATURE -40F TO +185F. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY | |
| HOURMETER UP TO 99999.9HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| KILLOWATT METER, POWER:110/220VAC, INPUT 3W 480/120V 25/5AMP 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| KUWANO ELECTRONIC Controls & Indicators TEM-45E | |
| LARGE DISPLAY PAX PANEL METER MODULE,AC POWER, PAXR RATE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD HOUR METER, ACCURACY: +/- 200 PPM ; +/- 0.02 %, CONNECTION TYPE: SCREW, DISPLAY TYPE: DIGITAL, LCD, SUPPLY VOLTAGE: 9 TO 64 VDC VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| LED INDICATOR, PROGRAMMABLE, UNIVERSAL INPUT, 4-DIGIT, 2 SPDT RELAY OUTPUT, ISOLATED, SIZE 48 X 96 MM, 24-230 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP POWERED METER, REFLECTIVE DISPLAY, 3-1/2 DIGIT, LCD, SCREW CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP POWERED METER, REFLECTIVE DISPLAY, RED BACKLIGHTING, 3-1/2 DIGIT, LCD, SCREW CLAMP TERMINAL, 9-28 V DC, 15.2MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP-POWERED LCD INDICATOR, 420 MA INPUT, SIGNAL LOOP-POWERED, 4-DIGIT, SIZE 48 X 96 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MCR DISPLAY, DIGITAL, (2864011). FREE 2 YEAR RADWELL WARRANTY | |
| METER 0-1000DC AMP PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| METER 0-125PERCENT OF RATED INPUT PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| METER 0-1MA DC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| METER 0-3VDC 1000OHM. FREE 2 YEAR RADWELL WARRANTY | |
| METER 0-800DC MA PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| METER 100AMP FS-5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| METER AMPERES DC 0-30 2-1/4IN GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| METER CURRENT LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| METER DC AMP 0-70DCA 50MV. FREE 2 YEAR RADWELL WARRANTY | |
| METER HI-LO AC90~132V. FREE 2 YEAR RADWELL WARRANTY | |
| METER PANEL MOUNT DIGITAL 50VDC 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| METER PANEL MOUNT MODEL YE/251420MTMT. FREE 2 YEAR RADWELL WARRANTY | |
| METER PANEL, INPUT 4/20MADC, 9-36VDC, TWO RELAY, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| METER RANGE 0-200VAC 3-1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| METER RELAY, AND CONTROL UNIT, DC. FREE 2 YEAR RADWELL WARRANTY | |
| METER, PANEL MOUNT, 3-1/2IN, 5AMP, AC, 100AMP. FREE 2 YEAR RADWELL WARRANTY | |
| METER, WATTEMETER ACTIVE POWER, ANALOGUE MEASURING, AC CL.1.5, 4 WIRE, 0-150 KW, 3 PHASE, 220 V, UNBALANCED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| METER, WATTEMETER ACTIVE POWER, ANALOGUE MEASURING, AC CL.1.5, 4 WIRE, 0-200 KW, 3 PHASE, 220 V, UNBALANCED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| METER, WATTEMETER ACTIVE POWER, ANALOGUE MEASURING, AC CL.1.5, 4 WIRE, 0-250 KW, 3 PHASE, 220 V, UNBALANCED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| METER, WATTEMETER ACTIVE POWER, ANALOGUE MEASURING, AC CL.1.5, 4 WIRE, 0-300 KW, 3 PHASE, 220 V, UNBALANCED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| METER, WATTEMETER ACTIVE POWER, ANALOGUE MEASURING, AC CL.1.5, 4 WIRE, 0-600 KW, 3 PHASE, 220 V, UNBALANCED LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| MINSTER , 490-0248, 4900248, PANEL METER, PERCENT MOTOR, LOAD DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| MONTWILL & SCHAFER DV3.007.120 - PANEL METER. FREE 2 YEAR RADWELL WARRANTY | |
| MULTITEK , M300AADA400, DIGITAL PANEL METER, 0-600VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| OMEGA ENGINEERING Controls & Indicators DP25B-E | |
| PANEL INDICATOR DC TRANSMITTER POWER SUPPLY 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER / CONTROLLER, LEOPARD, 4 DIGIT, 0.8 INCH RED LED, 0-199.9 DISPLAY, 85-265 VAC, 95-300 VDC, 1/8 DIN CASE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER / DIGITAL, DI SERIES, DISPLAY / RED LED, TWO ISOLATED 9 AMP FORM C RELAY, 15-48 VAC / 10-72 VDC, 1 INPUT / 2/20/200 VDC / WITH 24... | |
| PANEL METER 0-1.5KA/5A FACE 96X96MM. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-100PERCENT EXPLOSIVE VAPOR AND GAS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-100PSI 2MADC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-10AC AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-15 DC AMP BACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-15 MILLIAMPERS/DC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-15AMP 16-65HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-20DC MICROAMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-50AC AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-50AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-50D-C AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-50MVDC RANGE:0-50 D-C AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-50UADC 0-100PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-600AC VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-800/SCALE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0/200DC AMP 50MV 4 1/2IN SIZE SHUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 2-4DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 96X96MM 0-20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER A-C AMPERES / RANGE 0-50. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER AC AMP 0-750 4-1/2INCH FACE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER AC INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER ANALOG 5DIGIT 3PHASE W/PULSE OUT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER ANALOG W/LED DISPLAY 0-100 HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER DIGITAL 115/230VAC 50/60HZ 12VA. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER DISPLAY,. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER EDGEWISE MODEL 60 0-30AMP AC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER FOR RPM'S, RANGE 0 RPM TO 100 RPM, (MOD) M4598-C. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER HOUR 6POS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER INPUT 0-300V 240V SCALE 0-300. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER MDL:261-3 R:0-1DCMA. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER MODEL 60 EDGEWISE AMPERES 0-50AC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER RANGE:0-200 D-C AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER RANGE:0-300VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER RUNNING HOUR COUNTER 7DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER SPRAY PRESS. 0-10VDC 0-100CTS 3DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0 - 10 DC AMPERES, 3 1 / 2 INCH HORIZON LINE, 100 MV DC, . FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0-100 DCUA, 4.5 UL WV, 1100 V AC RATED CIRCUIT TO GROUND, (1329A). FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0-150A AC, 0-5AAC, AMMETER 3.5". FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0-15VDC, ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0-50 A-C AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 100-240VAC, 50/60HZ, 15VA. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1257MD0-300 ACV 2.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1327 50-0-50DCMV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1327A0-100 DCMA 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1327A0-200 DCV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1327AT0-15 DCUA 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 2 BOLT MOUNT, 0-500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3 1/2 DIGIT LED DISPLAY, 1/8 DIN INDICATOR, POINT SETTING AND DISPLAY SCALING, 120/200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 BKLT, +5VDC PWR, 20VDC, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 BKLT, 85-250VAC, 200VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 BKLT, 85-250VAC, 5ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 DIGIT, SUPPLY 120VAC, INPUT 5ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 LCD, 85-250 VAC, 20-199.9 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 LCD, 85-250VAC, 20VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 LCD, 85-250VAC, 2ADC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2 LCD, 9-32VDC, 0-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2, 120VAC, 0-10VDC, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2, 120VAC, 4-20MADC, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3-1/2, 9-32VDC, 4-20MADC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5 DIGIT, 48X96, 115VAC IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5 DIGIT, SUPPLY 120VAC, INPUT 5ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5 DIGIT, SUPPLY 120VAC, INPUT 600VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5,120 VOLT,200MVDC,1R. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5,120 VOLT,20VDC,2R. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5,120 VOLT,4-20MADC,2R,24V . FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 3.5,120 VOLT,4-20MADC,4-20MA ,4R. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4 1/2" AC AMMETERS, SCALE 0-600 A-C AMPERES, ZERO LEFT, TRANSFORMER RATED, 0-5AMP, IRON VANE, 60HZ NOM., 50-400HZ RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4 DIGIT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4 LED, 85-250VAC, K T/C, C. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4 LED, 85-250VAC, RTD PT100 C. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4-1/2 BKLT, +5VDC PWR, 200 VDC, 5 V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 4.5,9-36VDC,4-20MADC ,2R,24V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 59MD 0-150 ACV 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 59MD, 0-300 ACV, 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 59MD, 0-500 VAC, 4.5 UL, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 90-240 VAC SUPPLY, 4 CHARACTER DISPLAY, 50 MV / 100 MV / 1 V / 10 V / 0-24 MA / 4-20 MA METER RANGE, 10.2 X 22.5... | |
| PANEL METER, AMMETER, E-MECH, ANALOG, RANGE 0-100UADC, STUD, DIM 3.25"LX3.25"H, MODEL 1327. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, AMMETER, ELEC, LED, RANGE 5A, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, ANALOGUE MEASURING, MOVING IRON, AC CL.1.5, 0-150 V. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, ANALOGUE MEASURING, MOVING IRON, AC CL.1.5, 0-60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, ANALOGUE MEASURING, MOVING IRON, AC CL.1.5. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, APOLLO SLAVE, 5DIGIT, 5VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DC CURR, 4.5-DIGIT, 4-20MA; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC CURRENT; METER RANGE:4MA TO 20MA; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS... | |
| PANEL METER, DC CURRENT INPUT, 24 VAC/DC, VOLTAGE AND CURRENT PROCESS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DC VOLT, 4.5-DIGIT, 0-10V; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC VOLTAGE; METER RANGE:0V TO 10V; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS... | |
| PANEL METER, DC VOLT/CURRENT INPUT, PAX SERIES, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VDC MAX), FIVE CURRENT RANGES (2 AMP MAX), 11-36... | |
| PANEL METER, DIGITAL INDICATOR, 5 DIGIT, EVENT INPUT: 5 POINT, 100-240 VAC INPUT, 50/60 HZ, 18 VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DIGITAL, DPI SERIES, 12-36 VDC, 1/8 DIN, 4 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DIGITAL, EASYLOGIC, DM1000, VOLTMETER, SINGLE PHASE, 100-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DIGITAL, POWERLOGIC, DM6000 SERIES, 50 MA TO 6 AMP, 4 DIGIT, 277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DIGITAL, RED B/L, 85-250 VAC, 3-1/2 DIGIT, BKLT DISPLAY, INPUT 0-10 VDC, NO EXCITATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, ANALOG AND RELAY OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, ANALOG AND RELAY OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, STRAIN INPUT, 115 VAC, NO OUTPUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, DP5P SERIES, 10 VDC, 1/8 DIN PANEL, 5 DIGIT DISPLAY, 24 VDC TRANSMITTER POWER, CAGE CLAMP TERMINATION, LED DISPLAY TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, ECONOMICAL STRAIN INDICATOR, WITH BUILT IN SENSOR EXCITATION, NEMA 4 FRONT PANEL, 4 DIGIT DISPLAY, -1999 TO 9999 COUNTS, 0-100 MV / 0-10 VDC / 4-20 MA INPUT... | |
| PANEL METER, EDGEWISE, TYPE 185, ANALOG, HORIZONTAL, 0-100PERCENT, 4-20MADC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, ELECTRONIC DPM MODEL SERIES, VOLTAGE & CURRENT, DIGITAL, 3-1/2 DIGIT, RED, 115 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, H340TMP,120 VOLT,J T/C,1R. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, INPUT 0-5 AMP, SCALE 0-400 AMP AC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, LCD, MONOCHROME, MULTI-MEASURE, 5 AMP, 100 V, DIN SIZE 96 X 96MM. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, LYNX, DIGITAL, RED LED, 0.56 INCH HIGH, KILOVOLTS SCALE, AC-VOLTS SCALED RMS, 200/600V AC, 4 DIGIT, 85-265 VAC, 95-370 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, M235 SERIES, DIGITAL, LCD DISPLAY, 9-32 VDC OPERATING VOLTAGE, 4 AMP SUPPLY CURRENT, 0-10 VDC INPUT VOLTAGE, 3.5 INCH DIGIT SIZE, NEGATIVE RED BACKLIGHT. FREE 2 YEAR RADWELL... | |
| PANEL METER, PLUG & PLAY SMART, DIGITAL, LED, 7 SEGMENT, 14.2 MM HIGH DIGITS, 3 LED INDICATORS, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, PROCESS TIME, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE... | |
| PANEL METER, PROCESS, LCD, 0-10 V DC, 0-20/50 MA, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, PROCESS, LCD, RANGE 0-10 VDC, 0-20/50 MA, 2.68X1.3, 5 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, Z 1227A0-5 DCMA 2.5 UL WV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER,0-100 PROCESS VARIABLE,VERTICAL/HO RIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER,4-1/2, 120 VAC, 20 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER,40-0-40 D-C AMPERES,SHUNT EXTERNAL,TYPE DO-91. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER,INPUT/DISPLAY, 3-1/2 BKLT, 85-250VAC, 0-1999.9 MADC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER,PANEL METER, 3-1/2, 120VAC, 200MADC. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL VOLTMETER, DIGITAL, LED DISPLAY, 5 DIGITS, 92 X 45 MM VIEWING AREA, 14.2 MM DIGIT HEIGHT, 0-200 MA, 0-200 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PENWALT, 20E081SSXXX, PURGE METER. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIOMETER VOLT BOX . FREE 2 YEAR RADWELL WARRANTY | |
| POWER & ENERGY METER, EASYLOGIC PM2230, SUPPLY VOLTAGE: 80-277VAC, BACKLIT LCD, UP TO THE 31ST HARMONIC, LCD DISPLAY, RS485 PORT, 3PH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER METER SICAM P50, DIRECT-DISPLAY CONTROL PANEL INSTALLATION INSTRUMENT 96 X 96 MM WITH GRAPHIC DISPLAY, 2 BINARY OUTPUTS, TYPE OF PROTECTION: IP41 (STANDARD), RS485 WITH PROFIBUS DP AND MODBUS... | |
| POWER METER, 85-264VAC 110-340VDC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER METER, COUNTIS E63, DIGITAL BACKLIT LCD, 8 DIGITS, 3 PHASE, 63AMP, 230(400)VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER METER, EASYLOGIC, DIGITAL PANEL, VOLTMETER, THREE PHASES,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MONITORING METER, 0.5%, PMD/[SD|SS]/K70/0.5, ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER OUTLET PANEL 40AMP UNMETERED 5-20RGFI. FREE 2 YEAR RADWELL WARRANTY | |
| PR ELECTRONICS Controls & Indicators 5531A | |
| PRESSURE SWITCH/GAGE, PHOTOHELIC, 3 IN 1, 0-.50IN-WC/500-2800F PM AIR VELOCITY, 5W 120VAC 50/60HZ SUPPLY, 10AMP 24VDC 120VAC, 6AMP 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS ANALOG INPUT METER, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, 85-250 VAC, 50/60 HZ, 14 VA . FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS ANALOG INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, DUAL RANGE INPUT (20 MA OR 10 VDC), 11-36 VDC / 24 VAC,... | |
| PROCESS ANALOG INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, DUAL RANGE INPUT (20 MA OR 10 VDC), 85-250 VAC, 50/60 HZ, 15... | |
| PROCESS PANEL METER, 1/8 DIN, 3.5 DIGIT, 9-SEGMENT SELECTABLE COLOR LED DISPLAY, 10 VDC TO 32 VDC SUPPLY, 2X 5 A RELAY, DP25B SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY... | |
| PROCESS SCANNER, DPS3300 SERIES, PROGRAMMABLE, LED DISPLAY, 2 FIXED CHANNEL, WALL MOUNT, WATERTIGHT PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS VOLT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 24 VDC EXCITATION SUPPLY, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| PROCMTR, ACCURRNT IN, 100-240 VAC, 0-10A, LCD - DUAL COLOR CHARACTERS, BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LED INDICATOR, 4-DIGIT 14-SEGMENT LED DISPLAY, MAX. DISPLAY READOUT -1999 - 9999, INPUT FOR MA, V, OHM, RTD, TC AND POTENTIOMETER, 2 RELAYS AND ANALOG OUTPUT, UNIVERSAL SUPPLY, FRONT... | |
| PROGRAMMABLE LED INDICATOR, UNIVERSAL INPUT, 4-DIGIT, MA OUTPUT, 2 SPDT RELAY OUTPUTS, ISOLATED, SIZE 48 X 96 MM, POWER SUPPLY: 24...230 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE RATE METER, BACKLIT LCD DISPLAY, SCREW TERMINAL, 4 DIGIT INDICATOR, NPN / PNP INPUT, 3V BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE DIGITAL PANEL METER, 1/32 DIN, 10MM 4-DIGIT RED LED, ANALOG INPUT, LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 4-DIGIT RED LED, ANALOG, RTD, THERMOCOUPLE OR POTENTIOMETER INPUT, (2) 8A SPDT RELAYS OUTPUT, 20 TO 265 VAC/11 TO 265 VDC OPERATING VOLTAGE.. | |
| PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, ANALOG, RTD OR THERMOCOUPLE INPUT, 4-20 MA OUTPUT, 22 TO 53 VAC/10.5 TO 70 VDC OPERATING VOLTAGE. | |
| PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, ANALOG, RTD OR THERMOCOUPLE INPUT, 85 TO 265 VAC, 100 TO 300 VDC. FREE 2 YEAR RADWELL... | |
| PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, TRUE RMS AC/DC CURRENT OR VOLTAGE INPUT, 4-20 MA, (2) 8A SPDT RELAYS OUTPUT, 85 TO 265... | |
| PWR,MTR,9350,RMD,85- 240V,347VIN,ETHERNET . FREE 2 YEAR RADWELL WARRANTY | |
| RATE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE 2 YEAR RADWELL... | |
| RED LION CONTROLS Controls & Indicators APLVD400 | |
| RED LION CONTROLS Controls & Indicators CUB4LP00 | |
| RED LION CONTROLS Controls & Indicators CUB5PR00 | |
| RED LION CONTROLS Controls & Indicators DP5P0000 | |
| RED LION CONTROLS Controls & Indicators PAX2A000 | |
| RED LION CONTROLS Controls & Indicators PAXD0000 | |
| RED LION CONTROLS Controls & Indicators PAXLR000 | |
| RED LION CONTROLS Controls & Indicators PAXLVD00 | |
| RED LION CONTROLS Controls & Indicators PAXP0010 | |
| REDINGTON Controls & Indicators 722-0004 | |
| RPM MEETER, DC, SPEED INDICATOR, 0-3000RPM, 150V FS. FREE 2 YEAR RADWELL WARRANTY | |
| RTD METER, WITH RED/GREEN BACKLIGHT DISPLAY,PANEL MOUNT, BEZEL LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| RTD METER, WITH REFLECTIVE DISPLAY, 9-38 VDC, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SELF POWERED HOUR METER, 5 DIGIT, 8MM, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, TIME MIN:0S, TIME MAX:999.9H, PANEL CUTOUT HEIGHT:-, PANEL CUTOUT WIDTH:-, PRODUCT RANGE:MT10 SERIES. FREE 2 YEAR RADWELL... | |
| SIEMENS Controls & Indicators 4700-BDRMC3-11HN | |
| SIMPSON Controls & Indicators F45-1-25-0 | |
| SQUARE D Controls & Indicators MP55125 | |
| SQUARE D Controls & Indicators MPH22125 | |
| SQUARE D Controls & Indicators MPH44125 | |
| STRAIN GAUGE / MILLIVOLT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, HIGH SENSITIVITY, 10 MV FULL SCALE, 85-250 VAC, 50/60 HZ, 6 VA. FREE... | |
| SURE ELECTRONICS, ME-SP037, MESP037, PANEL METER, RED LED, 10V. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER ELECTRIC 0-400 STROKES PER MINUTE. FREE 2 YEAR RADWELL WARRANTY | |
| TACHOMETER, DIGITAL, DUAL VOLTAGE, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE INPUT PANEL METER, 6 CHANNEL, 115/220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE METER, K3MA SERIES, PLATINUM-RESISTANCE THERMOMETER OR THERMOCOUPLE, NO RELAY OUTPUT, 100 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE PANEL METER, 0-100, INDICATION . FREE 2 YEAR RADWELL WARRANTY | |
| THERMOMETER DIGITLAL PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER INDICATOR ELAPSED 120V 60HZ 5W. FREE 2 YEAR RADWELL WARRANTY | |
| TOTALIZING COUNTER, 10-300 VDC, 20-300 VAC, 40 HZ, 8 DIGIT, LCD, 0 TO 99999999 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +85 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY... | |
| TRUMETER ADM SERIES GRAPHICAL PANEL METER, 1% ACCURACY, CURRENT, VOLTAGE OR FREQUENCY INPUT, NEGATIVE BACKLIT LCD CONFIGURABLE TO WHITE, GREEN, RED DISPLAY, (2) DISCRETE OR ANALOG CONFIGURABLE OUTPUTS, 12-24 VAC/VDC... | |
| TRUMETER Controls & Indicators 732-0001 | |
| TYCO, CROMPTON INSTRUMENTS, 549-78AA-LSMT-SM, 54978AALSMTSM, PANEL METER, SCALED: 0/10 AMPS AC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO, CROMPTON INSTRUMENTS, 549-78AA-LSRS-SM, 54978AALSRSSM, PANEL METER, SCALED: 0/250 AMPS AC, 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO, CROMPTON INSTRUMENTS, 549-78AA-LSSC-SM, 54978AALSSCSM, 549 SERIES, PANEL METER, SCALED: 0/400 AMPS AC, INPUT: 5AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| TYCO, CROMPTON INSTRUMENTS, PANEL METER, SCALED: 0/60 AMPS AC, INPUT: 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL DC ANALOG METER, PANEL METER, PAX SERIES, CUT-OUT 1/8 DIN, NEGATIVE IMAGE LCD, 6/9 DIGIT DUAL LINE COLOR DISPLAY, DC CURRENT/VOLTAGE/PROC ESS SIGNALS/RESISTANCE/T C/RTD, 40-250 V AC / 21.6-250... | |
| VALVE MOTOR CONTROLLER 1/16DIN THERMOCOUPLE INPUT 3RELAY 24-48V. FREE 2 YEAR RADWELL WARRANTY | |
| VEEDER ROOT Controls & Indicators A103-004 | |
| VOLTAGE AND CURRENT METER, DP5D ,UNIVERSAL DC, RED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE METER. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER 0-1.999VDC 5VDC 3.5DIGITS BCD TTL OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER ANALOG 15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER, ADVANCED PANEL METER, APM SERIES, NEGATIVE BACKLIT LCD PROGRAMMABLE TO WHITE / GREEN / RED DISPLAY, 4-DIGIT, 2 DIGITAL OR ANALOG PROGRAMMABLE OUTPUTS, 1% ACCURACY, 12-24 VAC/VDC OPERATING VOLTAGE,... | |
| VOLTMETER, ADVANCED PANEL METER, APM SERIES, POSITIVE LCD, 4 DIGIT, MEASURES UP TO 600 VDC/AC, 1% ACCURACY, 12-24 VAC/DC SUPPLY, 72MM X 72MM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| VOLTMETER, REFLECTIVE LCD DISPLAY, YELLOW/GREEN BACKLIT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |