Red Lion Controls, Inc. PAX® Process Input Meter, Red Display, DC Powered PAXP0010

Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet
Description
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Process Input Meter, Red Display, DC Powered - PAXP0010 - Red Lion Controls, Inc.
York, PA, United States
PAX® Process Input Meter, Red Display, DC Powered
PAXP0010
PAX® Process Input Meter, Red Display, DC Powered PAXP0010
Process Input 1/8 DIN (50 mm x 97 mm) 5 Digit, 0.56" (14 mm) LED Red, Sunlight Readable Display 20 mA or 10 VDC Input Field Upgradeable Option Cards 11 to 36 VDC (24 VDC nominal) Input Power NEMA 4X/IP65
  • Process Input
  • 1/8 DIN (50 mm x 97 mm)
  • 5 Digit, 0.56" (14 mm) LED
  • Red, Sunlight Readable Display
  • 20 mA or 10 VDC Input
  • Field Upgradeable Option Cards
  • 11 to 36 VDC (24 VDC nominal) Input Power
  • NEMA 4X/IP65
Supplier's Site Datasheet
Multi Function Panel Meters - 9055680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
9055680
Multi Function Panel Meters 9055680
Panel Meter, 0.56" 11-36 VDC, 24 VAC

Panel Meter, 0.56" 11-36 VDC, 24 VAC

Supplier's Site
Meters - RLC246-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Process Meter; No. Of Digits / Alpha Red Lion Controls - 84K7509 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Red Lion Controls
84K7509
Process Meter; No. Of Digits / Alpha Red Lion Controls 84K7509
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-2mA to +26mA / -1V to +13V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:11VDC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-2mA to +26mA / -1V to +13V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:11VDC RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC - 70031271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC
70031271
Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC 70031271
The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future. Features: PC Software Available for Meter Configuration (www.redlion.net) Four Set-Point Alarm Outputs (with Plug-In Card) Non-Volatile EEPROM Memory Jumper Selectable Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4 ) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508

The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future.
Features:

  • PC Software Available for Meter Configuration (www.redlion.net)
  • Four Set-Point Alarm Outputs (with Plug-In Card)
  • Non-Volatile EEPROM Memory
  • Jumper Selectable Input Ranges
  • 7 Annunciators (MAX/MIN/TOT/SP1-SP4)
  • Programmable Function Keys/User Inputs
  • 41⁄2 Digit, Sunlight Readable LED
  • NEMA 4X/IP 65
  • UL Listed, UL 508
Supplier's Site
Panel Meters - PAXP0010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXP0010
Panel Meters PAXP0010
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now
Panel Meter - 214043 - Radwell International
Willingboro, NJ, United States
Panel Meter
214043
Panel Meter 214043
PROCESS ANALOG INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, DUAL RANGE INPUT (20 MA OR 10 VDC), 11-36 VDC / 24 VAC, 50/60 HZ, 11 WATT / 15 VA. FREE 2 YEAR RADWELL WARRANTY

PROCESS ANALOG INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, DUAL RANGE INPUT (20 MA OR 10 VDC), 11-36 VDC / 24 VAC, 50/60 HZ, 11 WATT / 15 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
RED LION CONTROLS Controls & Indicators PAXP0010

RED LION CONTROLS Controls & Indicators PAXP0010

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd. Radwell International Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXP0010 9055680 RLC246-ND 84K7509 70031271 PAXP0010 214043
Product Name PAX® Process Input Meter, Red Display, DC Powered Multi Function Panel Meters Meters Process Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter; 0.56 in.; 11 to 36 VDC, 24VAC; 0 to degC; -40 to degC Panel Meters Panel Meter Panel Meter
Character Size 0.37 (9.4mm) to 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0 5.0 5.0
Display Colors Red Red
Width 50 mm (1.97 inch) 92 mm (3.62 inch) 92 mm (3.62 inch) 96.52 mm (3.8 inch)
Depth 97 mm (3.82 inch) 104 mm (4.1 inch) 107 mm (4.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details