Panel Meters: NP DP25,26 (infinity C ser
PANEL METER, DP25B SERIES, 4-DIGIT LED DISPLAY, 1/8 DIN, PROCESS (DC VOLTAGE AND CURRENT), 115 VAC, ANALOG AND RELAY OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PANEL METER, PROCESS, 4-DIGIT, 115VAC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP25B-E-AR-ND | DP25B-E-AR | 4045993 | 77AC3320 |
| Product Name | Meters | Frequency Control & Timing Devices | Panel Meter | Panel Meter, Process, 4-Digit, 115Vac; No. Of Digits / Alpha Omega |
| Outputs | Option Cards Available | |||
| Display Technology | LCD | |||
| Display Colors | Multi | |||
| Voltage Range | 0.0500 to 10 volts | 0.0 volts | ||
| Current Range | 0.0 to ? amps | 0.0200 amps |