Radwell International Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| 1/8 DIN FLOW RATE/TOTALIZER DIGITAL PANEL METER, PULSE, 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 12-24 VDC/VAC, 4-20 MA OUTPUT, 5 OR 10 VDC @ 50... | |
| 1/8 DIN PROCESS & TEMPERATURE DIGITAL PANEL METER, CURRENT (4-20 MA), VOLTAGE (0-10 V), THERMOCOUPLE, RTD, 0.56" HIGH, 4 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 85-265 VAC, 90-265 VDC, 2... | |
| BITRONICS DIGITAL POWER METER. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE INPUT METER, PANEL METER, PAX SERIES, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, LOAD CELL/PRESSURE/TORQUE BRIDGE INPUTS, DUAL RANGE INPUTS (+/- 24 MV OR +- 240... | |
| DIGITAL PANEL METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION:AC CURRENT, METER RNG:0A TO 5A, DIGIT HEIGHT:14.2MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLT MIN:102VAC, SUPPLY VOLT MAX:132VAC ,ROHS... | |
| DISCONTINUED BY MANUFACTURER, ALTERNATING CURRENT METER, 0-500 VAC, 5 AMPS, 0-150 PERCENT FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPLIFIER DISPLAY PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AMPMETER, 0/200 AMP, 5AAC, 3-1/4 INCH DIAL, DUAL REAR, 136 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL HYDROMETER, MOISTURE CONTROL, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 3.5 DIGIT RED LED, DCV MEASURE, +/- 2/20 OR 2/200 V DC HEADER SELECTABLE, REPLACED BY UM-35-DCV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, PROCESS SIGNAL LED, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER,UNIVERSAL VDC INPUT METER,0-200VDC INPUT,24V TRANSMITTER POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER; NO. OF DIGITS / ALPHA:3-1/2; METER FUNCTION:DC VOLTS; METER RANGE:-1.999V TO +1.999V; DIGIT HEIGHT:7.62MM; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL POWER ANALYZER, 5 AMP, 220 VAC, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROCATALYTIC METER, RANGE: 0-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDICATOR PANEL, DC VOLT INDICATING, AMBER LED DISPLAY, 120VAC, 4-20MA DC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENT AMPLIFIER, 100VAC, 0.5AMP, 5V BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENTATION AMPLIFIER, 100 VAC, 1.5 MV/V, 10 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOOP-POWERED DIGITAL PANEL METER, 1/8 DIN, INPUTS CURRENT (4-20 MA, DISPLAY 0.6" HIGH, 5 DIGITS, BARGRAPH, LCDBACKLIGHT STANDARDDIN SIZE 1/8 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER INPUT, 4-20 MA, DISPLAY RANGE 0-153, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METER VOLT, 115VAC, 3PHASE, 4WIRE, 3V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATOR PANEL, DISPLAY VACUUM, FLUORESCENT, 2 LINES OF 20 CHARACTERS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL CONTROLLER, DIGITRIC 500, 90-260VAC, 47-63HZ , 16 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER , 3.5 DIGIT,LED,0.2000/500 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER ,800 PLUS, DIGITAL, UNIVERSAL, GREEN LED DISPLAY, 6 DIGITS, 85-264 VAC, 90-370 VDC, 200 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER 4.5 DECADE BOX 117VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER DIGITAL, 115 VAC, 50/60 HZ ,10 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER READER, 0 TO 10 D-C VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, -800-800 KILOAMPERES, -100-100 DC MILLIVOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 0-5000 AMP, DC, ANALOG, FS:50MV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 1/8 DIN, DIGITAL, 115 V AC INPUT, 50/60 HZ, 4-20 MA OUTPUT, 10 VA MAX, REPLACED BY: PD6000-6R7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, 96-126 VAC, 5 SLOT, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, ANALOG TACHOMETER, 0-500 RPM RANGE, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, BOILER OUTLET RH, 0-20 IN H20 SCALE, 10-50 MADC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 115 V AC INPUT, 50/60 HZ, 4-20 MA OUTPUT, 10 VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 115 V AC INPUT, 50/60 HZ, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 3.5DIGIT, 50MV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 5A, 120VAC, 7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, PERCENT OF RANGE: 0-100,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, PROCESS VOLTMETER, SIMTACH PV SERIES, 5 DIGIT DIGITAL DISPLAY, 1/8 AMP SLO-BLO FUSE, VAC: 6 VA AT 50/60 HZ, 7-POSITION TERMINAL STRIP. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, RANGE 0-50VADC, SCALE 0-50, D-C MIRCOAMPERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, SINGLE ADJUST, 0-100 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, TIME MONITOR, GATE 0.6 SECOND, YH-022, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER, VISIPAK, 4-20 MA DC INPUT, +/- 19999 OUTPUT, 120 V AC, 50/60 HZ, 5.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL METER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER, ION6200, LED DISPLAY, 20-60VDC, 4 QUADRANT METERING, 0.5 ACCURACY, 2 DIGITAL PULSE OUTPUTS, RS-485 PORT, MODBUS RTU SLAVE PROTOCOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS METER / DISPLAY, PI SERIES, LARGE / 2-1/4 INCH LED DIGITS, 4/20 MA=0/19999, 115 VAC, FOR CURRENT LOOP SIGNALS, THRU-PANEL / RAISED SURFACE / FLUSH SURFACE... | |
| DISCONTINUED BY MANUFACTURER, PROCESS PANEL METER, 4-20 MA OUTPUT, 115 VAC, 50/60 HZ, 10VA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, W/XD50-PC, RS232 PORT AVAILABLE, 4 ANALOGUE OUTPUTS, 6 DIGIAL OUTPUTS, 24VAC, 8INPUTS FOR SENSORS, 4 BINARY INPUTS FOR POTENTIAL FREE CONTACTS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RATE METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999, 85-250 VAC, 50/60 HZ, 12 VA. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, RATE METER, SLOW SPEED TACHOMETER, 3-1/2 DIGIT LED DISPLAY, 5 AMP RELAY OUTPUT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE GAUGE, 2.5 INCH FACE, ADJUSTABLE, 40/60/50/40 - 240/85/100/65 F RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SCALE CONTROLLER, PANTHER, 0.25 AMP, 100/120/230 VAC , 50/60HZ, 10,000 KG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| ENM Controls & Indicators T50B2 | |
| GRASSLIN , HOUR METER, 110-120VAC, 50HZ, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR METER, 1.5WATT, 220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INTELLIGENT MOTION SYSTEMS Controls & Indicators S4PLMADOMTL | |
| METER DIGITAL 24VDC 5W. FREE 2 YEAR RADWELL WARRANTY | |
| METER DIGITAL PROCESS SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| METER DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| METER POWER LEADER. FREE 2 YEAR RADWELL WARRANTY | |
| METER, 3X3 LCD W/ BAR BARGRAPH, 96X96 MM, VOLTAGE,CURRENT, FREQUENCY,RPM, RUN HOUR, 110 VAC, 50/60 HZ, PANEL MT. FREE 2 YEAR RADWELL WARRANTY | |
| NEWPORT ELECTRONICS INC, Q2020-DCR7-BX1, Q2020DCR7BX1, DIGITAL METER, 115 VAC , 3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEWPORT ELECTRONICS INC, Q2041-P, Q2041P, PROCESS RECEIVER METER. FREE 2 YEAR RADWELL WARRANTY | |
| ONLINE MONITOR DISPLAY 24V 5-COLUMN LED. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-100PCT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 0-5PLI. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER 1/8DIN HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER DART DIGITAL 12-24VAC/ 6VA 12-36VDC/6W. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER DC ALALOG 0-100 FS 4-20MADC OEM. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER RANGE 0-100AMP FS=5AMP CONTROL AC RECTIFIER TYPE TRANSFORMER EXTERNAL. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 0-5 AAC RATED, 0-1500 AC AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, 1/8 DIN LOOP-POWERED DIGITAL, INPUTS: CURRENT (4-20 MA), DISPLAY: DUAL LINE / 0.7" & 0.4" HIGH / 5 & 8 DIGITS / DECIMAL / BARGRAPH, LCD, BACKLIGHT: STANDARD,... | |
| PANEL METER, 1/8 DIN PROCESS DIGITAL , INPUTS CURRENT (4-20 MA), VOLTAGE (0-10 ), DISPLAY 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, DIN SIZE 1/8 DIN (HORIZONTAL), POWER 12-24... | |
| PANEL METER, 4DIGIT, RED LED, 11/220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, HOURS METER, ELECTROMECHANICAL, 7 DIGIT DISPLAY, SCREW TERMINAL, 110 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, LOOP-POWERED, FM / CSA, INTRINSICALLY SAFE, NONINCENDIVE, NEMA 4X / IP67, BOTTOM CONDUIT HOLE, 4-20 MA @ 30 VDC INPUT, 1.0" LCD DISPLAY, 3-1/2 DIGITS. FREE 2 YEAR... | |
| PANEL METER, TV1 0-1 DCMA 1.5 TV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, TV3, 0-10 DC AMP, 3.5IN, TV. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER, VERTU SERIES, DIGITAL DISPLAY, LOOP POWERED ISOLATOR, ALARM W/ DISPLAY, 4-20MA INPUT/OUTPUT, SOLID STATE RELAYS, NON INCENDIVE, 1/8 DIN. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL METER: PROGRAMMABLE TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL VOLT METER 0-600VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION DIGITAL Controls & Indicators PD6000-6R3 | |
| PRECISION DIGITAL Controls & Indicators PD6000-6R5 | |
| PRECISION DIGITAL Controls & Indicators PD6000-6R7 | |
| PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. | |
| PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 12-24 VDC SUPPLY, 24 VDC TRANSMITTER POWER. FREE 2... | |
| PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. | |
| PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR... | |
| PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY | |
| RATE METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999, 11-36 VDC / 24 VAC, 50/60 HZ, 14 WATT / 15 VA. | |
| RATE METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999, 85-250 V AC, 50/60 HZ, 18 VA. FREE 2 YEAR RADWELL WARRANTY... | |
| RED LION CONTROLS Controls & Indicators PAXT0000 | |
| REMOTE ALARM INDICATOR W/PANEL MNT BRCKT. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Controls & Indicators US2:SEM3PHAMETER | |
| SIMPSON , S09298AU, PANEL METER, 0300.-1500 AMPERES AC, BACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STRAIN GAGE / BRIDGE INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, LOAD CELL/PRESSURE/TORQUE BRIDGE INPUTS, DUAL RANGE INPUTS (+/- 24 MV OR... | |
| THERMOCOUPLE AND RTD INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, 20 MOHM IMPEDENCE, T/E/J/K/R/S/B/N/C TC INPUTS, 2/3/4 WIRE RTD, 85-250 VAC, 50/60... | |
| TIMER, VIBRATION ACTIVATED, HOUR METER, 99999.99 H, 0 S, LCD DISPLAY, 44.5 X 31.1 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTMETER, ANALOGUE, FRONT PANEL, 72 X 72 MM, FOR DC NETWORK. FREE 2 YEAR RADWELL WARRANTY | |
| XPERT METER, LCD DISPLAY, 5 AMP/1 AMP INPUT, 100-277 VAC OR 100-250 VDC POWER SUPPLY, 45-65HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |