Red Lion Controls, Inc. PAX® Lite 6 Digit Process Time Meter PAXLPT00

Description
Process Time Indicator 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Display Modes 999999 or 999-59 Mode Input Rates up to 25 KHz Accepts a wide variety of Sensors Programmable Scaling Programmable Decimal Points NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet
Description
Process Time Indicator 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Display Modes 999999 or 999-59 Mode Input Rates up to 25 KHz Accepts a wide variety of Sensors Programmable Scaling Programmable Decimal Points NEMA 4X/IP65 Sealed Front Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite 6 Digit Process Time Meter - PAXLPT00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite 6 Digit Process Time Meter
PAXLPT00
PAX® Lite 6 Digit Process Time Meter PAXLPT00
Process Time Indicator 1/8 DIN (50 mm x 97 mm) 6 Digit, 0.56" (14.2 mm) Red LED Display Display Modes 999999 or 999-59 Mode Input Rates up to 25 KHz Accepts a wide variety of Sensors Programmable Scaling Programmable Decimal Points NEMA 4X/IP65 Sealed Front Bezel
  • Process Time Indicator
  • 1/8 DIN (50 mm x 97 mm)
  • 6 Digit, 0.56" (14.2 mm) Red LED Display
  • Display Modes 999999 or 999-59 Mode
  • Input Rates up to 25 KHz
  • Accepts a wide variety of Sensors
  • Programmable Scaling
  • Programmable Decimal Points
  • NEMA 4X/IP65 Sealed Front Bezel
Supplier's Site Datasheet
Counters, Hour Meters - RLC104-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
RLC104-ND
Counters, Hour Meters RLC104-ND
Time Counter 115VAC, 230VAC Panel Mount

Time Counter 115VAC, 230VAC Panel Mount

Buy Now Datasheet
Panel Meter - 592963 - Radwell International
Willingboro, NJ, United States
Panel Meter
592963
Panel Meter 592963
PANEL METER, PROCESS TIME, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, PROCESS TIME, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - Counters, Hour Meters - PAXLPT00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
PAXLPT00
Panel Meters - Counters, Hour Meters PAXLPT00
Time Counter 115VAC, 230VAC Panel Mount

Time Counter 115VAC, 230VAC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLPT00 RLC104-ND 592963 PAXLPT00
Product Name PAX® Lite 6 Digit Process Time Meter Counters, Hour Meters Panel Meter Panel Meters - Counters, Hour Meters
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details