Red Lion Controls, Inc. CUB4 Loop Powered Process Meter with Red Backlighting CUB4LP40

Description
39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Red Positive Image LED Backlighting NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet
Description
39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Red Positive Image LED Backlighting NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 Loop Powered Process Meter with Red Backlighting - CUB4LP40 - Red Lion Controls, Inc.
York, PA, United States
CUB4 Loop Powered Process Meter with Red Backlighting
CUB4LP40
CUB4 Loop Powered Process Meter with Red Backlighting CUB4LP40
39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Loop Powered Meter Red Positive Image LED Backlighting NEMA 4X/IP65 Approved for use in Hazardous Locations
  • 39 mm x 75 mm
  • 3 1/2 Digit, 0.6" (15.2 mm) LCD
  • Loop Powered Meter
  • Red Positive Image LED Backlighting
  • NEMA 4X/IP65
  • Approved for use in Hazardous Locations
Supplier's Site Datasheet
Meters - RLC151-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - CUB4LP40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4LP40
Panel Meters CUB4LP40
Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Buy Now
Loop Powered Process Meter; No. Of Digits / Alpha Red Lion Controls - 32M0090 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Process Meter; No. Of Digits / Alpha Red Lion Controls
32M0090
Loop Powered Process Meter; No. Of Digits / Alpha Red Lion Controls 32M0090
LOOP POWERED PROCESS METER; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C RoHS Compliant: NA

LOOP POWERED PROCESS METER; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 213570 - Radwell International
Willingboro, NJ, United States
Panel Meter
213570
Panel Meter 213570
LOOP POWERED METER, REFLECTIVE DISPLAY, RED BACKLIGHTING, 3-1/2 DIGIT, LCD, SCREW CLAMP TERMINAL, 9-28 V DC, 15.2MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

LOOP POWERED METER, REFLECTIVE DISPLAY, RED BACKLIGHTING, 3-1/2 DIGIT, LCD, SCREW CLAMP TERMINAL, 9-28 V DC, 15.2MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4LP40 RLC151-ND CUB4LP40 32M0090 213570
Product Name CUB4 Loop Powered Process Meter with Red Backlighting Meters Panel Meters Loop Powered Process Meter; No. Of Digits / Alpha Red Lion Controls Panel Meter
Character Size Larger than 0.56 (14.2mm)
Number Digits 2.0
Display Colors Red
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2102707 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details