UNIVRSL INPT METER RED AC POWR 85-250VAC
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount
DC VOLT/CURRENT INPUT, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, FOUR VOLTAGE RANGES (300 VDC MAX), FIVE CURRENT RANGES (2 AMP MAX), 85-250 VAC, 50/60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Controls & Indicators PAXD0000
The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The optional plug-in output cards allow the opportunity to configure the meter for present applications, while providing easy upgrades for the future.
Features:
MULTIFUNCTION METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-200µA to +2A / -200mV to +300V / 100ohm to 10kohm; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mmRoHS Compliant: Yes
Ammeter, Voltmeter LED - Red Characters Display Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Radwell International | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXD0000 | 1959179 | RLC242-ND | 214008 | 70031199 | 84K7490 | PAXD0000 | |
| Product Name | PAX® Universal DC Input Meter, Red Display, AC Powered | Multi Function Panel Meters | Meters | Panel Meter | Panel Meter | Panel Meter; Panel Meter Type; 85 to 250 VAC; CE Marked, cUL Recognized | Multifunction Meter; No. Of Digits / Alpha Red Lion Controls | Panel Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||||
| Number Digits | 5.0 | 5.0 | 6.0 | 5.0 | ||||
| Display Colors | Red | Red | ||||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 92 mm (3.62 inch) | 96.52 mm (3.8 inch) | ||||
| Depth | 97 mm (3.82 inch) | 104 mm (4.1 inch) | 107 mm (4.2 inch) |