The Red Lion Controls CUB4V is a miniature DC voltmeter designed for industrial applications, featuring a 3¬O-digit LCD display with 0.6-inch (15.2 mm) high digits. It operates within a voltage range of -199.9 mV to +199.9 V and is powered by a DC voltage supply of 9 to 28 V. The device includes four selectable DC ranges and allows for DIP switch selectable decimal points for flexible display options. The voltmeter is housed in a lightweight, high-impact plastic case with a NEMA 4X/IP65 rated front panel, making it suitable for wash-down and dusty environments. It has a built-in auto-zeroing circuit and offers a reading rate of 2.5 readings per second with a response time of 1.5 seconds. The unit is UL recognized and complies with various safety and electromagnetic compatibility standards, ensuring reliable performance in demanding conditions. Wiring connections are made via screw-clamp terminals, and the device is designed for easy installation in standard panel cutouts. The CUB4V is an appropriate choice for engineers seeking a compact and durable voltmeter for monitoring DC voltage in various industrial settings.
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount
VOLTMETER, REFLECTIVE LCD DISPLAY, YELLOW/GREEN BACKLIT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY
Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount
PANEL DISPLAY, VOLTMETER, LCD, 9V TO 28V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV / -1.999V to +1.999V / -19.99V to +19.99V / -199.9V to +199.9V; Digit Height:15.2mm; Product Range:- RoHS Compliant: Yes
| Red Lion Controls, Inc. | DigiKey | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB4V010 | RLC4V1-ND | 34747 | CUB4V010 | 28M3495 |
| Product Name | CUB4 DC Voltmeter with Yellow/Green Backlighting | Meters | Panel Meter | Panel Meters | Panel Display, Voltmeter, Lcd, 9V To 28V; No. Of Digits / Alpha Red Lion Controls |
| Character Size | Larger than 0.56 (14.2mm) | ||||
| Number Digits | 2.0 | 3.5 | |||
| Display Colors | Green; Yellow; Multi | ||||
| Input Type | DC Voltage | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 39 mm (1.54 inch) | 68 mm (2.68 inch) |