Trumeter Company, Inc. Meters APM-VOLT-ANO

Description
Voltage (Voltmeter) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-VOLT-ANO-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Tri Color Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2411 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2411
Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2411
AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-VOLT-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-VOLT-ANO
Panel Meters APM-VOLT-ANO
Voltmeter LCD - Tri Color Characters, Backlight Display Panel Mount

Voltmeter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meter - 52837973 - Radwell International
Willingboro, NJ, United States
Panel Meter
52837973
Panel Meter 52837973
VOLTMETER, ADVANCED PANEL METER, APM SERIES, NEGATIVE BACKLIT LCD PROGRAMMABLE TO WHITE / GREEN / RED DISPLAY, 4-DIGIT, 2 DIGITAL OR ANALOG PROGRAMMABLE OUTPUTS, 1% ACCURACY, 12-24 VAC/VDC OPERATING VOLTAGE, 72MM X 72MM, PANEL MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY

VOLTMETER, ADVANCED PANEL METER, APM SERIES, NEGATIVE BACKLIT LCD PROGRAMMABLE TO WHITE / GREEN / RED DISPLAY, 4-DIGIT, 2 DIGITAL OR ANALOG PROGRAMMABLE OUTPUTS, 1% ACCURACY, 12-24 VAC/VDC OPERATING VOLTAGE, 72MM X 72MM, PANEL MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-VOLT-ANO-ND 51X2411 APM-VOLT-ANO 52837973
Product Name Meters Ac/dc Voltage Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter Panel Meters Panel Meter
Outputs Analog (2), Digital (2)
Display Technology LCD
Display Colors Multi
Input Type AC Voltage AC Voltage; DC Voltage; AC Voltage / DC Voltage
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 1718477 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 45 mm (1.77 inch)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details