OMEGA Engineering, Inc. Meters DPI8-DC

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI8-DC
Frequency Control & Timing Devices DPI8-DC
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Panel Meter - 109131600 - Radwell International
Willingboro, NJ, United States
Panel Meter
109131600
Panel Meter 109131600
PANEL METER, DIGITAL, DPI SERIES, 12-36 VDC, 1/8 DIN, 4 DIGIT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DIGITAL, DPI SERIES, 12-36 VDC, 1/8 DIN, 4 DIGIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8711 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8711
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8711
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8-DC-ND DPI8-DC 109131600 72AC8711
Product Name Meters Frequency Control & Timing Devices Panel Meter Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts 36 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 559632 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details