CARLO GAVAZZI Automation Components Meters BD35

Description
Display LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Display LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 1864-1134-ND - DigiKey
Thief River Falls, MN, United States
Display LED - Red Characters Display Panel Mount

Display LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - BD35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
BD35
Panel Meters BD35
Display LED - Red Characters Display Panel Mount

Display LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
CARLO GAVAZZI Controls & Indicators BD35

CARLO GAVAZZI Controls & Indicators BD35

Supplier's Site
Meters - BD35 - ODG (Origin Data Global)
Shenzhen, China
Meters
BD35
Meters BD35
DISP OPTION CARD DEPND LED PNLMT

DISP OPTION CARD DEPND LED PNLMT

Supplier's Site Datasheet
Multifunction Led Display Panel; No. Of Digits / Alpha Carlo Gavazzi - 27K4038 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Led Display Panel; No. Of Digits / Alpha Carlo Gavazzi
27K4038
Multifunction Led Display Panel; No. Of Digits / Alpha Carlo Gavazzi 27K4038
MULTIFUNCTION LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MULTIFUNCTION LED DISPLAY PANEL; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 1864-1134-ND BD35 BD35 27K4038
Product Name Meters Panel Meters Panel Meter Meters Multifunction Led Display Panel; No. Of Digits / Alpha Carlo Gavazzi
Outputs Option Cards Available
Display Technology LED LED
Display Colors Red LED - Red Characters
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details