Simpson Door Company Panel Meter 6350

Description
PANEL METER 0-15 MILLIAMPERS/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER 0-15 MILLIAMPERS/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 49276227 - Radwell International
Willingboro, NJ, United States
Panel Meter
49276227
Panel Meter 49276227
PANEL METER 0-15 MILLIAMPERS/DC. FREE 2 YEAR RADWELL WARRANTY

PANEL METER 0-15 MILLIAMPERS/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F2502 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2502
Current Meter; Meter Function Simpson 55F2502
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 15mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 15mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 49276227 55F2502
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details