DIGITAL PANEL METER, 4-DIGIT, 80VAC TO 480VAC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:50mA to 6A; Digit Height:15mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:44V; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Digital Panel Meters |
Product Number | 41T0293 |
Product Name | Digital Panel Meter, 4-Digit, 80Vac To 480Vac; No. Of Digits / Alpha Square D By Schneider Electric |
Number Digits | 4.0 |