Red Lion Controls, Inc. CUB4 Process Meter with Red Backlighting CUB4CL40

Description
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red Positive Image LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet
Description
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red Positive Image LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CUB4 Process Meter with Red Backlighting - CUB4CL40 - Red Lion Controls, Inc.
York, PA, United States
CUB4 Process Meter with Red Backlighting
CUB4CL40
CUB4 Process Meter with Red Backlighting CUB4CL40
Current Loop Meter 39 mm x 75 mm 3 1/2 Digit, 0.6" (15.2 mm) LCD Red Positive Image LED Backlighting 4 to 20 mA or 10 to 50 mA Input NEMA 4X/IP65 Approved for use in Hazardous Locations
  • Current Loop Meter
  • 39 mm x 75 mm
  • 3 1/2 Digit, 0.6" (15.2 mm) LCD
  • Red Positive Image LED Backlighting
  • 4 to 20 mA or 10 to 50 mA Input
  • NEMA 4X/IP65
  • Approved for use in Hazardous Locations
Supplier's Site Datasheet
Meters - RLC158-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Buy Now Datasheet
Panel Meter - 1278239 - Radwell International
Willingboro, NJ, United States
Panel Meter
1278239
Panel Meter 1278239
CURRENT LOOP METER, RED LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

CURRENT LOOP METER, RED LCD W/ BACKLIGHT, 3-1/2 DIGIT, SCREW-CLAMP TERMINAL, 9-28 V DC, 15.2 MM DIGIT HEIGHT, PANEL MOUNT, NEMA 4X/IP 65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meters - CUB4CL40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
CUB4CL40
Panel Meters CUB4CL40
Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Process Meter LCD - Black Characters, Red Backlight Display Panel Mount

Buy Now
Current Loop Indicator, Dual Range; No. Of Digits / Alpha Red Lion Controls - 24R2563 - Newark, An Avnet Company
Chicago, IL, United States
Current Loop Indicator, Dual Range; No. Of Digits / Alpha Red Lion Controls
24R2563
Current Loop Indicator, Dual Range; No. Of Digits / Alpha Red Lion Controls 24R2563
CURRENT LOOP INDICATOR, DUAL RANGE; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Product Range:- RoHS Compliant: Yes

CURRENT LOOP INDICATOR, DUAL RANGE; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA / 10mA to 50mA; Digit Height:15.2mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CUB4CL40 RLC158-ND 1278239 CUB4CL40 24R2563
Product Name CUB4 Process Meter with Red Backlighting Meters Panel Meter Panel Meters Current Loop Indicator, Dual Range; No. Of Digits / Alpha Red Lion Controls
Character Size Larger than 0.56 (14.2mm)
Number Digits 2.0 3.5
Display Colors Red
Width 39 mm (1.54 inch) 68 mm (2.68 inch)
Depth 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 8275407 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details