Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Ammeter, Voltmeter LED - Red Characters Display Panel Mount
1/8 DIN DIGITAL PANEL METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-200µA to +2A / -200mV to +300V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Product Range:- RoHS Compliant: Yes
VOLTAGE AND CURRENT METER, DP5D ,UNIVERSAL DC, RED BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY
AMMETER/VOLTMETER LED PANEL MT
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP5D0010 | RLC309-ND | DP5D0010 | 20M0569 | 1272691 | DP5D0010 |
| Product Name | DP5 Universal DC Input Meter DC Powered | Meters | Panel Meters | 1/8 Din Digital Panel Meter; No. Of Digits / Alpha Red Lion Controls | Panel Meter | Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 2.0 | 5.0 | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | ||||
| Depth | 97 mm (3.82 inch) | |||||
| Display Technology | LED |