OMEGA Engineering, Inc. Frequency Control & Timing Devices DP8PT

Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet
Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP8PT
Frequency Control & Timing Devices DP8PT
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega - 31AC5860 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega
31AC5860
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega 31AC5860
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 109090677 - Radwell International
Willingboro, NJ, United States
Panel Meter
109090677
Panel Meter 109090677
DIGITAL PANEL METER, 1/8 DIN, 240V, NO. OF DIGITS / ALPHA:4, METER FUNCTION:MULTIFUNCTI ON, METER RANGE: 50MV, 100MV, 1V, 10V, 0MA TO 24MA, 4MA TO 20MA, DIGIT HEIGHT:21MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL PANEL METER, 1/8 DIN, 240V, NO. OF DIGITS / ALPHA:4, METER FUNCTION:MULTIFUNCTION, METER RANGE: 50MV, 100MV, 1V, 10V, 0MA TO 24MA, 4MA TO 20MA, DIGIT HEIGHT:21MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP8PT 31AC5860 109090677
Product Name Frequency Control & Timing Devices Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega Panel Meter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details