Temperature (RTD) LCD - Black Characters Display Panel Mount
Temperature Meter LCD - Black Characters Display Panel Mount
RTD METER, WITH REFLECTIVE DISPLAY, 9-38 VDC, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
| Red Lion Controls, Inc. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CUB5RTR0 | RLC166-ND | CUB5RTR0 | CUB5RTR0 | 2399516 |
| Product Name | CUB®5 RTD Meter with Reflective Display | Meters | Meters | Panel Meters | Panel Meter |
| Outputs | Option Cards Available | ||||
| Display Technology | LCD | ||||
| Input Type | Temperature | ||||
| Width | 68 mm (2.68 inch) |