Temperature (RTD, Type B, C, E, J, K, N, R, S, T) LED - Red Characters Display Panel Mount
DIGITAL PANEL METER, THERMOCOUPLE/RTD INPUT, AC POWERED, 85-250VAC. FREE 2 YEAR RADWELL WARRANTY
Temperature Meter LED - Red Characters Display Panel Mount
| Red Lion Controls, Inc. | DigiKey | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP5T0000 | RLC311-ND | 34842 | DP5T0000 | DP5T0000 |
| Product Name | DP5 Thermocouple/RTD Input AC Powered | Meters | Panel Meter | Panel Meters | Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | ||||
| Number Digits | 2.0 | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | |||
| Depth | 97 mm (3.82 inch) | ||||
| Display Technology | LED |