Red Lion Controls, Inc. Process Input Meter AC Powered DP5P0000

Description
Process Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 20 mA or 10VDC Input AC Powered Version NEMA 4X/IP65
Request a Quote Datasheet
Description
Process Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 20 mA or 10VDC Input AC Powered Version NEMA 4X/IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Input Meter AC Powered - DP5P0000 - Red Lion Controls, Inc.
York, PA, United States
Process Input Meter AC Powered
DP5P0000
Process Input Meter AC Powered DP5P0000
Process Input 1/8 DIN (50 mm x 97 mm) 4 1/2 Digit, 0.56" (14 mm) LED 20 mA or 10VDC Input AC Powered Version NEMA 4X/IP65
  • Process Input
  • 1/8 DIN (50 mm x 97 mm)
  • 4 1/2 Digit, 0.56" (14 mm) LED
  • 20 mA or 10VDC Input
  • AC Powered Version
  • NEMA 4X/IP65
Supplier's Site Datasheet
Meters - RLC217-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DP5P0000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DP5P0000
Panel Meters DP5P0000
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now
Meters DP5P0000
PROCESS METER LED PANEL MOUNT

PROCESS METER LED PANEL MOUNT

Supplier's Site Datasheet
Process Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls - 16M3716 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls
16M3716
Process Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls 16M3716
PROCESS METER, 85VAC TO 250VAC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-2mA to +26mA / -1V to +13V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Product Range:- RoHS Compliant: Yes

PROCESS METER, 85VAC TO 250VAC; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:-2mA to +26mA / -1V to +13V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter - 34837 - Radwell International
Willingboro, NJ, United States
Panel Meter
34837
Panel Meter 34837
PANEL METER, DP5P SERIES, 10 VDC, 1/8 DIN PANEL, 5 DIGIT DISPLAY, 24 VDC TRANSMITTER POWER, CAGE CLAMP TERMINATION, LED DISPLAY TYPE. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DP5P SERIES, 10 VDC, 1/8 DIN PANEL, 5 DIGIT DISPLAY, 24 VDC TRANSMITTER POWER, CAGE CLAMP TERMINATION, LED DISPLAY TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
RED LION CONTROLS Controls & Indicators DP5P0000

RED LION CONTROLS Controls & Indicators DP5P0000

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Radwell International Radwell International
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP5P0000 RLC217-ND DP5P0000 DP5P0000 16M3716 34837
Product Name Process Input Meter AC Powered Meters Panel Meters Meters Process Meter, 85Vac To 250Vac; No. Of Digits / Alpha Red Lion Controls Panel Meter Panel Meter
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 2.0 5.0
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details