Simpson Door Company Current Meter; Meter Function Simpson 6190

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1518 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1518
Current Meter; Meter Function Simpson 55F1518
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site
Panel Meter - 570527 - Radwell International
Willingboro, NJ, United States
Panel Meter
570527
Panel Meter 570527
PANEL METER, Z 1227A0-5 DCMA 2.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, Z 1227A0-5 DCMA 2.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1518 570527
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers