Specialty Product Technologies Panel Meter 779565-216

Description
DISCONTINUED BY MANUFACTURER, PANEL METER, HOUR METER, 5 DIGITS, RECTANGULAR CASE, 10-32 VDC INPUT, 2 SPADE TERMINALS, UP TO 999.9 HOURS, AUTOMATIC RECYCLE AT ZERO, -40 TO +185 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL METER, HOUR METER, 5 DIGITS, RECTANGULAR CASE, 10-32 VDC INPUT, 2 SPADE TERMINALS, UP TO 999.9 HOURS, AUTOMATIC RECYCLE AT ZERO, -40 TO +185 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 210955515 - Radwell International
Willingboro, NJ, United States
Panel Meter
210955515
Panel Meter 210955515
DISCONTINUED BY MANUFACTURER, PANEL METER, HOUR METER, 5 DIGITS, RECTANGULAR CASE, 10-32 VDC INPUT, 2 SPADE TERMINALS, UP TO 999.9 HOURS, AUTOMATIC RECYCLE AT ZERO, -40 TO +185 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL METER, HOUR METER, 5 DIGITS, RECTANGULAR CASE, 10-32 VDC INPUT, 2 SPADE TERMINALS, UP TO 999.9 HOURS, AUTOMATIC RECYCLE AT ZERO, -40 TO +185 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 210955515
Product Name Panel Meter
Voltage Range 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details