Texmate, Inc. Panel Meter DU-35ACRMS

Description
DIGITAL PANEL METER,120/600VAC,50/ 60HZ,2.5W,RED LED,DU SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIGITAL PANEL METER,120/600VAC,50/ 60HZ,2.5W,RED LED,DU SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 102144053 - Radwell International
Willingboro, NJ, United States
Panel Meter
102144053
Panel Meter 102144053
DIGITAL PANEL METER,120/600VAC,50/ 60HZ,2.5W,RED LED,DU SERIES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL PANEL METER,120/600VAC,50/60HZ,2.5W,RED LED,DU SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac Volt Meter, True Rms, 199.9V/700V; No. Of Digits / Alpha Texmate - 22AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Ac Volt Meter, True Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
22AC8971
Ac Volt Meter, True Rms, 199.9V/700V; No. Of Digits / Alpha Texmate 22AC8971
AC VOLT METER, TRUE RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

AC VOLT METER, TRUE RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 102144053 22AC8971
Product Name Panel Meter Ac Volt Meter, True Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details