Red Lion Controls, Inc. PAX® Lite 5 Amp Current Meter PAXLIT00

Description
5 Amp AC Current Input* Meter 3 1/2 Digit, 0.56" (14.2 mm) Red LED 1/8 DIN (50 mm x 97 mm) Selectable Decimal Point Location Built-in Scaling Provisions Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight *Accessory shunts available for higher current ranges
Request a Quote Datasheet
Description
5 Amp AC Current Input* Meter 3 1/2 Digit, 0.56" (14.2 mm) Red LED 1/8 DIN (50 mm x 97 mm) Selectable Decimal Point Location Built-in Scaling Provisions Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight *Accessory shunts available for higher current ranges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAX® Lite 5 Amp Current Meter - PAXLIT00 - Red Lion Controls, Inc.
York, PA, United States
PAX® Lite 5 Amp Current Meter
PAXLIT00
PAX® Lite 5 Amp Current Meter PAXLIT00
5 Amp AC Current Input* Meter 3 1/2 Digit, 0.56" (14.2 mm) Red LED 1/8 DIN (50 mm x 97 mm) Selectable Decimal Point Location Built-in Scaling Provisions Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel Optional Custom Units Overlay w/Backlight *Accessory shunts available for higher current ranges
  • 5 Amp AC Current Input* Meter
  • 3 1/2 Digit, 0.56" (14.2 mm) Red LED
  • 1/8 DIN (50 mm x 97 mm)
  • Selectable Decimal Point Location
  • Built-in Scaling Provisions
  • Auto Zeroing Circuits
  • Over-Range Indication
  • NEMA 4X/IP65 Sealed Front Bezel
  • Optional Custom Units Overlay w/Backlight

*Accessory shunts available for higher current ranges

Supplier's Site Datasheet
Meters - RLC109-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Current Meter; No. Of Digits / Alpha Red Lion Controls - 84K7501 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Red Lion Controls
84K7501
Current Meter; No. Of Digits / Alpha Red Lion Controls 84K7501
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:253VAC RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:253VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - PAXLIT00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PAXLIT00
Panel Meters PAXLIT00
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now
Panel Meter - 1283939 - Radwell International
Willingboro, NJ, United States
Panel Meter
1283939
Panel Meter 1283939
CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 5 AMP AC CURRENT INPUT, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

CURRENT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 5 AMP AC CURRENT INPUT, 115/230 VAC INPUT, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Meters PAXLIT00
AMMETER 0-5A LED PANEL MOUNT

AMMETER 0-5A LED PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number PAXLIT00 RLC109-ND 84K7501 PAXLIT00 1283939 PAXLIT00
Product Name PAX® Lite 5 Amp Current Meter Meters Current Meter; No. Of Digits / Alpha Red Lion Controls Panel Meters Panel Meter Meters
Number Digits 2.0 3.5
Width 50 mm (1.97 inch) 92 mm (3.62 inch)
Depth 97 mm (3.82 inch)
Display Technology LED
Display Colors Red LED - Red Characters
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details