Simpson Door Company Current Meter; Meter Function Simpson 6390

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1572 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1572
Current Meter; Meter Function Simpson 55F1572
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 570609 - Radwell International
Willingboro, NJ, United States
Panel Meter
570609
Panel Meter 570609
PANEL METER, 1327A0-100 DCMA 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 1327A0-100 DCMA 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1572 570609
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 629967 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
View Details