Simpson Door Company Panel Meter 9541

Description
ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 570817 - Radwell International
Willingboro, NJ, United States
Panel Meter
570817
Panel Meter 570817
ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY

ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Meter; Meter Function Simpson - 55F437 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F437
Voltage Meter; Meter Function Simpson 55F437
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: Yes

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 570817 55F437
Product Name Panel Meter Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details