Multifunction Meter (Current, Voltage, Process) LED - Red Characters Display Panel Mount
Multifunction Meter LED - Red Characters Display Panel Mount
MULTIFUNCTION METER, 14.2MM, 250V; No. of Digits / Alpha:5; Meter Function:Multifuncti
PANEL VOLTMETER, DIGITAL, LED DISPLAY, 5 DIGITS, 92 X 45 MM VIEWING AREA, 14.2 MM DIGIT HEIGHT, 0-200 MA, 0-200 VDC. FREE 2 YEAR RADWELL WARRANTY
| Red Lion Controls, Inc. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXLA0U0 | RLC601-ND | PAXLA0U0 | 52R7639 | 16557251 |
| Product Name | PAXL Universal DC Input Meter, Dual Relay Output | Meters | Panel Meters | Multifunction Meter, 14.2Mm, 250V; No. Of Digits / Alpha Red Lion Controls | Panel Meter |
| Outputs | Relay | Relay; Relay (2) | |||
| Number Digits | 5.0 | 5.0 | |||
| Display Technology | LED | ||||
| Display Colors | Red | ||||
| Voltage Range | 0.0 to 200 volts | 50 to 250 volts | 200 volts |