Automationdirect.com Panel Meter DPM3-E-A2R-H

Description
PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, TRUE RMS AC/DC CURRENT OR VOLTAGE INPUT, 4-20 MA, (2) 8A SPDT RELAYS OUTPUT, 85 TO 265 VAC/100 TO 300 VDC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, TRUE RMS AC/DC CURRENT OR VOLTAGE INPUT, 4-20 MA, (2) 8A SPDT RELAYS OUTPUT, 85 TO 265 VAC/100 TO 300 VDC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 129648518 - Radwell International
Willingboro, NJ, United States
Panel Meter
129648518
Panel Meter 129648518
PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, TRUE RMS AC/DC CURRENT OR VOLTAGE INPUT, 4-20 MA, (2) 8A SPDT RELAYS OUTPUT, 85 TO 265 VAC/100 TO 300 VDC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE DIGITAL PANEL METER, 1/8 DIN, 14MM 5-DIGIT TRI-COLOR (RED, GREEN, AMBER) LED, TRUE RMS AC/DC CURRENT OR VOLTAGE INPUT, 4-20 MA, (2) 8A SPDT RELAYS OUTPUT, 85 TO 265 VAC/100 TO 300 VDC OPERATING VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 129648518
Product Name Panel Meter
Voltage Range 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details