Simpson Door Company Panel Meter 9810

Description
PANEL METER, 1327A0-200 DCV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 1327A0-200 DCV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 570942 - Radwell International
Willingboro, NJ, United States
Panel Meter
570942
Panel Meter 570942
PANEL METER, 1327A0-200 DCV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 1327A0-200 DCV 3.5 UL WV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Meter; Meter Function Simpson - 55F1148 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F1148
Voltage Meter; Meter Function Simpson 55F1148
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-200 V; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-200 V; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 570942 55F1148
Product Name Panel Meter Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 7966957 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details