Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTMETER 300VDC LED PANEL MOUNT
Apollo Volt Meters are premium quality instruments designed for tough industrial applications. With multi-range capability, built-in provision for scaling, and DIP switch selectable decimal points, these units offer the ultimate in application flexibility. The attractive die-cast metal bezel of the Apollo not only enhances the appearance of any panel, it can also be sealed in the front panel for use in wash down areas and tough, dirty industrial environments. The 3 1/2-digit bi-polar display (minus sign displayed when voltage is negative) features 0.56" (14.2 mm) high, 7-segment LED’s for easy reading. Also featured are removable terminal blocks on the rear that facilitate installation wiring and change-outs.
Voltmeter LED - Red Characters Display Panel Mount
DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, APOLLO DC, 3-1/2 DIGIT DISPLAY, 115 V AC. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Controls & Indicators APLVD400
DIGITAL PANEL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V / -19.99V to +19.99V / -199.9V to +199.9V / -300V to +300V; Digit Height:14.2mm; Panel Cutout Height:45mm RoHS Compliant: NA
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | RLC426-ND | APLVD400 | 70030214 | APLVD400 | 528792 | 45M5947 |
| Product Name | Meters | Meters | Panel Meter; DC Voltmeter;115 VAC; 3 1/2 Digit: 0.56inch, 7-segment LED | Panel Meters | Panel Meter | Digital Panel Dc Voltmeter; No. Of Digits / Alpha Red Lion Controls |
| Display Technology | LED | LED | ||||
| Display Colors | Red | LED - Red Characters | ||||
| Voltage Range | 300 volts | 115 volts | -2 to 300 volts | |||
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||||
| Width | 92 mm (3.62 inch) | 96.52 mm (3.8 inch) |