Sifam Panel Meter BT57-E604200000000

Description
PANEL METER, DC CURR, 4.5-DIGIT, 4-20MA; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC CURRENT; METER RANGE:4MA TO 20MA; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, DC CURR, 4.5-DIGIT, 4-20MA; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC CURRENT; METER RANGE:4MA TO 20MA; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 112586980 - Radwell International
Willingboro, NJ, United States
Panel Meter
112586980
Panel Meter 112586980
PANEL METER, DC CURR, 4.5-DIGIT, 4-20MA; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC CURRENT; METER RANGE:4MA TO 20MA; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, DC CURR, 4.5-DIGIT, 4-20MA; NO. OF DIGITS / ALPHA:4.5; METER FUNCTION:DC CURRENT; METER RANGE:4MA TO 20MA; DIGIT HEIGHT:14MM; PANEL CUTOUT HEIGHT:43.5MM; PANEL CUTOUT WIDTH:92MM; SUPPLY VOLTAGE MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 112586980
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details