Process Meter LED - Red Characters Display Panel Mount
PROCESS VOLT METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 3.5 DIGIT LED, RED DISPLAY, 24 VDC EXCITATION SUPPLY, 85-250 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY
PROCESS METER 25VDC LED PNL MT
Process Meter LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-25V to +25V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
| Red Lion Controls, Inc. | DigiKey | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXLPV00 | RLC113-ND | 1283944 | PAXLPV00 | PAXLPV00 | 84K7502 |
| Product Name | PAX® Lite Process Volt Meter | Meters | Panel Meter | Meters | Panel Meters | Voltage Meter; No. Of Digits / Alpha Red Lion Controls |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 2.0 | 3.5 | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | ||||
| Depth | 97 mm (3.82 inch) | |||||
| Display Technology | LED |