Simpson Door Company Panel Meter M235-0-0-46-0

Description
3-1/2 DIGITS, DIGITAL LCD, AC AMMETER, PANEL METER 4-440 HZ, 250 VAC, RED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
3-1/2 DIGITS, DIGITAL LCD, AC AMMETER, PANEL METER 4-440 HZ, 250 VAC, RED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 146609400 - Radwell International
Willingboro, NJ, United States
Panel Meter
146609400
Panel Meter 146609400
3-1/2 DIGITS, DIGITAL LCD, AC AMMETER, PANEL METER 4-440 HZ, 250 VAC, RED. FREE 2 YEAR RADWELL WARRANTY

3-1/2 DIGITS, DIGITAL LCD, AC AMMETER, PANEL METER 4-440 HZ, 250 VAC, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; No. Of Digits / Alpha Simpson - 95F5655 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
95F5655
Current Meter; No. Of Digits / Alpha Simpson 95F5655
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 146609400 95F5655
Product Name Panel Meter Current Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details