GE Company Panel Meter 50-103131LSRL2

Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-400 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-400 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 48301943 - Radwell International
Willingboro, NJ, United States
Panel Meter
48301943
Panel Meter 48301943
DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-400 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL METER, AB/DB SWITCHBOARD, MODEL AB40, AC AMP MEASUREMENT, ZERO LEFT, METAL CASE, 5A ELECTRICAL RATING, TRANSFORMER-RATED, 40/70 HZ, 0-400 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 48301943
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details