Process Meter LED - Red Characters Display Panel Mount
DUAL PROCESS INPUT METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 5 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, TWO 4-20 MA OR 0-10 VDC INPUT SIGNALS, 5-105 READINGS PER SECOND, 85-250 VAC, 50/60 HZ, 21 VA. FREE 2 YEAR RADWELL WARRANTY
DUAL PROCESS INPUT METER, 5-DIG, 85-250V; No. of Digits / Alpha:5; Meter Function:Strain Gauge / Process; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:14.2mm; Panel Cutout Height:49.5mm; Panel Cutout Width:96.5mm RoHS Compliant: Yes
Process Meter LED - Red Characters Display Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PAXDP000 | 1959180 | RLC378-ND | 1283904 | 41M0485 | PAXDP000 |
| Product Name | Dual Process Input Meter, Red Display, AC Powered | Multi Function Panel Meters | Meters | Panel Meter | Dual Process Input Meter, 5-Dig, 85-250V; No. Of Digits / Alpha Red Lion Controls | Panel Meters |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||||
| Number Digits | 5.0 to 9.0 | 5.0 | 5.0 | |||
| Display Colors | Red | Red | ||||
| Width | 50 mm (1.97 inch) | 92 mm (3.62 inch) | 92 mm (3.62 inch) | |||
| Depth | 97 mm (3.82 inch) | 104 mm (4.1 inch) |