Prime Technology Current Meter; Meter Function Shurite Meters 8504Z

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 AAC; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 AAC; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 48J6239 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
48J6239
Current Meter; Meter Function Shurite Meters 48J6239
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 AAC; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:5%; Current Meter Range:0-10 AAC; Display Accuracy ±:5%; External Depth:1.99"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 19176754 - Radwell International
Willingboro, NJ, United States
Panel Meter
19176754
Panel Meter 19176754
ANALOG METER, 850 SERIES, STANDARD 5% ACCURACY, 2.5 INCH, ROUND BARREL, 0 TO 10 AC AMPS, EXTERNAL DEPTH 1.99, PLOYSTYRENE CASE, METAL SCALE, AGE/MOISTURE RESISTANT, FRONT/BACK PANEL INSTALLATION. FREE 2 YEAR RADWELL WARRANTY

ANALOG METER, 850 SERIES, STANDARD 5% ACCURACY, 2.5 INCH, ROUND BARREL, 0 TO 10 AC AMPS, EXTERNAL DEPTH 1.99, PLOYSTYRENE CASE, METAL SCALE, AGE/MOISTURE RESISTANT, FRONT/BACK PANEL INSTALLATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 48J6239 19176754
Product Name Current Meter; Meter Function Shurite Meters Panel Meter
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 8158324 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details