Simpson Door Company Panel Meter 8810

Description
PANEL METER, 59MD, 0-300 ACV, 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER, 59MD, 0-300 ACV, 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17541972 - Radwell International
Willingboro, NJ, United States
Panel Meter
17541972
Panel Meter 17541972
PANEL METER, 59MD, 0-300 ACV, 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 59MD, 0-300 ACV, 4.5 UL RECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Meter; Meter Function Simpson - 55F191 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F191
Voltage Meter; Meter Function Simpson 55F191
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17541972 55F191
Product Name Panel Meter Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2102692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Mps, voltage or frequency
Width 68 mm (2.68 inch)
View Details